Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Rexel Easy Touch Low Force 2 Hole Punch Black/Grey

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Rexel
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Easy Touch Low Force 2 Hole Punch Black/Grey
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2102575
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
5028252293167
Category
Manual or electric device used for making perforations (holes) in paper.
hole punches
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Rexel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 04 Jan 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 15012
This statistic is based on the 75452 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 04-01-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73725 free Open Icecat users .
Info modified on: 03 Nov 2017 23:16:15
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure (0,4MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: 5 years
Long product name Rexel Easy Touch Low Force 2 Hole Punch Black/Grey :
The short editorial description of Rexel Easy Touch Low Force 2 Hole Punch Black/Grey

Easy Touch Low Force 2 Hole Punch Black/ Grey
More>>>

Rexel Easy Touch Low Force 2 Hole Punch Black/Grey:
The official marketing text of Rexel Easy Touch Low Force 2 Hole Punch Black/Grey as supplied by the manufacturer
Rexel Easy Touch Punch delivers effortless paper punching in one easy and smooth operation.

- Punches with up to 50% less effort
- Adjustable paper guide for accurate paper alignment
- Easy to empty hinged confetti tray
- Handle hold down feature allowing efficient storage
- Hinged paper chip release door for simple chip disposal
- 30 Sheet Capacity (80gsm paper)
- Durable metal construction with rubberised cover and base
- Easy to view paper size guide for all standard paper formats
Short summary description Rexel Easy Touch Low Force 2 Hole Punch Black/Grey:
This short summary of the Rexel Easy Touch Low Force 2 Hole Punch Black/Grey data-sheet is auto-generated and uses the product title and the first six key specs.
Rexel Easy Touch Low Force 2 Hole Punch Black/Grey, 30 sheets, Black, Grey, Metal, Taiwan, 115 x 125 x 130 mm, 130 mm
Long summary description Rexel Easy Touch Low Force 2 Hole Punch Black/Grey :

Rexel Easy Touch Low Force 2 Hole Punch Black/Grey. Punch capacity: 30 sheets, Colour of product: Black, Grey, Material: Metal. Dimensions (WxDxH): 115 x 125 x 130 mm. Package width: 130 mm, Package depth: 174 mm, Package height: 174 mm

This is an auto-generated long summary of Rexel Easy Touch Low Force 2 Hole Punch Black/Grey based on the first three specs of the first five spec groups.
Features
Punch capacity
The maximum number of sheets that can be punched by the device at the same time.
30 sheets
Colour of product
The colour e.g. red, blue, green, black, white.
Black, Grey
Material
The material from which a thing is or can be made e.g. wood, plastic.
Metal
Punch holes quantity
The number of punch holes (holes in the left hand margin, for filing in a ring binder),wich device can make.
2
Guide bar
Yes
Handle lock down
Yes
Easy to use
Yes
Country of origin
Country where the device is made.
Taiwan
Features
Adjustable paper depth guide
Yes
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
115 x 125 x 130 mm
Packaging data
Package width
The distance from one side of the packaging to the other.
130 mm
Package depth
The distance from the front to the back of the packaging.
174 mm
Package height
The distance from the top to the bottom of the packaging.
174 mm
Package weight
Weight of the packaged product.
441 g
Packaging content
Quantity
The number of products there are.
1
Brand Image Product code Product Stock Price from
Rexel HD4150 Ultra Heavy Duty 4 Hole Punch Silver/Black Rexel HD4150 Ultra Heavy Duty 4 Hole Punch Silver/Black
(show image)
2101235 HD4150 Ultra Heavy Duty 4 Hole Punch Silver/Black EUR 157,95
(excl. VAT)
EUR 191,12 (incl. VAT)
Rexel HD2150 Ultra Heavy Duty 2 Hole Punch Silver/Black Rexel HD2150 Ultra Heavy Duty 2 Hole Punch Silver/Black
(show image)
2101234 HD2150 Ultra Heavy Duty 2 Hole Punch Silver/Black EUR 93,99
(excl. VAT)
EUR 113,73 (incl. VAT)
Rexel Precision 215 2 Hole Punch Silver/Black Rexel Precision 215 2 Hole Punch Silver/Black
(show image)
2100738 Precision 215 2 Hole Punch Silver/Black EUR 3,99
(excl. VAT)
EUR 4,79 (incl. VAT)
Rexel Precision 265 2 Hole Punch Silver/Black Rexel Precision 265 2 Hole Punch Silver/Black
(show image)
2100982 Precision 265 2 Hole Punch Silver/Black EUR 18,00
(excl. VAT)
EUR 21,60 (incl. VAT)
Rexel Ecodesk 2 Hole Punch Black Rexel Ecodesk 2 Hole Punch Black
(show image)
2102616 Ecodesk 2 Hole Punch Black EUR 9,53
(excl. VAT)
EUR 11,43 (incl. VAT)
Rexel Precision 225 2 Hole Punch Silver/Black Rexel Precision 225 2 Hole Punch Silver/Black
(show image)
2100743 Precision 225 2 Hole Punch Silver/Black EUR 4,89
(excl. VAT)
EUR 5,87 (incl. VAT)
Rexel Eyeletter and Punch Chrome Rexel Eyeletter and Punch Chrome
(show image)
20220049 Eyeletter and Punch Chrome EUR 22,66
(excl. VAT)
EUR 27,42 (incl. VAT)
Rexel Precision 425 4 Hole Punch Silver/Blue Rexel Precision 425 4 Hole Punch Silver/Blue
(show image)
2100754 Precision 425 4 Hole Punch Silver/Blue EUR 16,65
(excl. VAT)
EUR 19,98 (incl. VAT)
Rexel Precision 225 2 Hole Punch Silver/Blue Rexel Precision 225 2 Hole Punch Silver/Blue
(show image)
2100744 Precision 225 2 Hole Punch Silver/Blue EUR 5,61
(excl. VAT)
EUR 6,73 (incl. VAT)
Rexel Precision 240 2 Hole Punch Silver/Black Rexel Precision 240 2 Hole Punch Silver/Black
(show image)
2100748 Precision 240 2 Hole Punch Silver/Black EUR 9,27
(excl. VAT)
EUR 11,13 (incl. VAT)
Rexel Precision 215 2 Hole Punch Silver/Blue Rexel Precision 215 2 Hole Punch Silver/Blue
(show image)
2100739 Precision 215 2 Hole Punch Silver/Blue EUR 5,84
(excl. VAT)
EUR 7,01 (incl. VAT)
Rexel HD2300X Ultra Heavy Duty 2 Hole Punch Silver/Blue Rexel HD2300X Ultra Heavy Duty 2 Hole Punch Silver/Blue
(show image)
2101521 HD2300X Ultra Heavy Duty 2 Hole Punch Silver/Blue EUR 216,23
(excl. VAT)
EUR 259,47 (incl. VAT)
Rexel V240 2 Hole Punch Black Rexel V240 2 Hole Punch Black
(show image)
2103653 V240 2 Hole Punch Black EUR 19,08
(excl. VAT)
EUR 22,89 (incl. VAT)
Rexel S215P 2 Hole Punch Translucent Purple Rexel S215P 2 Hole Punch Translucent Purple
(show image)
2101225 S215P 2 Hole Punch Translucent Purple  — 
Rexel Precision 240 2 Hole Punch Black/Black Rexel Precision 240 2 Hole Punch Black/Black
(show image)
2100750 Precision 240 2 Hole Punch Black/Black EUR 13,39
(excl. VAT)
EUR 16,07 (incl. VAT)
Rexel Precision 265 2 Hole Punch Silver/Blue Rexel Precision 265 2 Hole Punch Silver/Blue
(show image)
2100983 Precision 265 2 Hole Punch Silver/Blue EUR 32,77
(excl. VAT)
EUR 39,32 (incl. VAT)
Country Distributor
Nederland 1 distributor(s)
United Kingdom 2 distributor(s)
Deutschland 1 distributor(s)