Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Rexel Easy Touch Low Force Half Strip Stapler Black/Grey

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Rexel
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Easy Touch Low Force Half Strip Stapler Black/Grey
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2102548
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
5028252277655
Category
Device for fastening together sheets of paper together with a staple or staples.
staplers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Rexel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 04 Jan 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 11935
This statistic is based on the 75526 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 04-01-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73800 free Open Icecat users .
Info modified on: 20 Oct 2017 03:27:06
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 5 years
Long product name Rexel Easy Touch Low Force Half Strip Stapler Black/Grey :
The short editorial description of Rexel Easy Touch Low Force Half Strip Stapler Black/Grey

30 sht, Black/Grey, 354 g
More>>>

Rexel Easy Touch Low Force Half Strip Stapler Black/Grey:
The official marketing text of Rexel Easy Touch Low Force Half Strip Stapler Black/Grey as supplied by the manufacturer
The Rexel Easy Touch 30 is an innovative half strip durable metal stapler with rubberised grips for comfort. Used with Rexel No. 56 staples, it offers space-efficient flat clinch stapling while low force technology delivers more power for up to 50% less effort. With a 70mm throat depth, it handles up to 30 sheets at once. Includes 1000 No. 56 staples.

- Staples with up to 50% less force
- Flat Clinch finish means your document take up 30% less space on your desk or in your files.
- Higher sheet capacity – up to 30 sheets (Half and Full strip models)
- Durable metal construction with rubberised grips
- Sleek, modern design
- Vertical stand up design
- Front staple loading with low staple indicator
- Uses No 56 (26/6) and No 16 (24/6) staples
- Throat Depth: 45mm
Short summary description Rexel Easy Touch Low Force Half Strip Stapler Black/Grey:
This short summary of the Rexel Easy Touch Low Force Half Strip Stapler Black/Grey data-sheet is auto-generated and uses the product title and the first six key specs.
Rexel Easy Touch Low Force Half Strip Stapler Black/Grey, 354 g, 40 x 155 x 75 mm, 172 x 43 x 114 mm, 389 g
Long summary description Rexel Easy Touch Low Force Half Strip Stapler Black/Grey :

Rexel Easy Touch Low Force Half Strip Stapler Black/Grey. Weight: 354 g, Dimensions (WxDxH): 40 x 155 x 75 mm. Package dimensions (WxDxH): 172 x 43 x 114 mm, Package weight: 389 g

This is an auto-generated long summary of Rexel Easy Touch Low Force Half Strip Stapler Black/Grey based on the first three specs of the first five spec groups.
Packaging data
Package dimensions (WxDxH)
Dimensions of the packaged product (Width x Depth x Height).
172 x 43 x 114 mm
Package weight
Weight of the packaged product.
389 g
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
354 g
Weight & dimensions
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
40 x 155 x 75 mm
Technical details
Stapling capacity *
The stapling capacity states the maximum number of sheets of 80 g/m2 that can be stapled.
30 sheets
Colour of product *
The colour e.g. red, blue, green, black, white.
Black, Grey
Material
The material from which a thing is or can be made e.g. wood, plastic.
Metal
Brand Image Product code Product Stock Price from
Rexel Easy Touch Low Force Quarter Strip Stapler Orange Rexel Easy Touch Low Force Quarter Strip Stapler Orange
(show image)
2102634 Easy Touch Low Force Quarter Strip Stapler Orange EUR 8,01
(excl. VAT)
EUR 9,61 (incl. VAT)
Country Distributor
Nederland 1 distributor(s)
United Kingdom 2 distributor(s)
Deutschland 1 distributor(s)