Rexel logo

Rexel Optima Expander 13 Part Black

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29867
Info modified on:
14 Mar 2024, 19:48:30
Long product name Rexel Optima Expander 13 Part Black:

0.35kg, Black

Short summary description Rexel Optima Expander 13 Part Black:

Rexel Optima Expander 13 Part Black, Black, Polypropylene (PP), 500 sheets, A4, 45 mm, 325 mm

Long summary description Rexel Optima Expander 13 Part Black:

Rexel Optima Expander 13 Part Black. Product colour: Black, Material: Polypropylene (PP), Maximum capacity: 500 sheets. Width: 45 mm, Depth: 325 mm, Height: 270 mm. Country of origin: China, Quantity per pack: 1 pc(s)

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.