Rexel logo

Rexel Optima 20 Electric Stapler Silver/Black

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40216
Info modified on:
14 Mar 2024, 19:47:34
Warranty:
5 years
Long product name Rexel Optima 20 Electric Stapler Silver/Black:

42mm, 0.77kg, Silver/Black

Short summary description Rexel Optima 20 Electric Stapler Silver/Black:

Rexel Optima 20 Electric Stapler Silver/Black, 20 sheets, Front, Detachable, Black, Silver, AC/Battery, AA

Long summary description Rexel Optima 20 Electric Stapler Silver/Black:

Rexel Optima 20 Electric Stapler Silver/Black. Stapling capacity: 20 sheets, Staples loading system: Front, Staple remover type: Detachable. Power source: AC/Battery, Compatible battery sizes: AA, Power plug type: Type G. Weight: 770 g, Package width: 177 mm, Package depth: 288 mm

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.