Rexel logo

Rexel Style+ Cross Cut Shredder

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
52550
Info modified on:
14 Mar 2024, 19:02:48
Short summary description Rexel Style+ Cross Cut Shredder:

Rexel Style+ Cross Cut Shredder, Cross shredding, 23 cm, 4 x 23 mm, 12 L, 73 dB, 822 mm/min

Long summary description Rexel Style+ Cross Cut Shredder:

Rexel Style+ Cross Cut Shredder. Shredding type: Cross shredding, Working width: 23 cm, Shredding size: 4 x 23 mm. Width: 258 mm, Depth: 428 mm, Height: 430 mm. Package width: 440 mm, Package depth: 442 mm, Package height: 258 mm. Dimensions (WxDxH): 258 x 428 x 480 mm, Country of origin: China. DIN security level: S3

Reasons to buy
Video
Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.