Rexel Nimbus Magazine Rack Clear, Acrylic, Transparent, Brochure, Magazine, 77 mm, 250 mm, 255 mm
Rexel Nimbus Magazine Rack Clear. Housing material: Acrylic, Product colour: Transparent, Suitable for storing: Brochure, Magazine. Width: 77 mm, Depth: 250 mm, Height: 255 mm. Quantity per pack: 1 pc(s), Package width: 262 mm, Package depth: 91 mm