location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Rexel Replacement Punch Pins for HD2300 Punch

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Rexel Check ‘Rexel’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Replacement Punch Pins for HD2300 Punch
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2101098 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5028252141635
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Rexel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 37125
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:25:19
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Rexel Replacement Punch Pins for HD2300 Punch
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Replacement punch pins for the HD2300 Heavy Duty Hole Punch
  • - Prolong the life of your hole punch
  • - Designed to punch 6mm holes
  • - Pack of 2 pins supplied
Warranty: 5 years
Long product name Rexel Replacement Punch Pins for HD2300 Punch :
The long product name of Rexel Replacement Punch Pins for HD2300 Punch. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Punch Pins for the HD2300 Punch
More>>>
Short summary description Rexel Replacement Punch Pins for HD2300 Punch:
This short summary of the Rexel Replacement Punch Pins for HD2300 Punch data-sheet is auto-generated and uses the product title and the first six key specs.

Rexel Replacement Punch Pins for HD2300 Punch, 6 mm, 11.2 g, 80 mm, 55 mm, 17 mm, 18 g

Long summary description Rexel Replacement Punch Pins for HD2300 Punch:
This is an auto-generated long summary of Rexel Replacement Punch Pins for HD2300 Punch based on the first three specs of the first five spec groups.

Rexel Replacement Punch Pins for HD2300 Punch. Diameter: 6 mm, Weight: 11.2 g, Package width: 80 mm. Product colour: Black, Silver, Quantity per pack: 2 pc(s), Material: Metal

Brand Image Product code Product Stock Price from
Rexel

Rexel Replacement Cutter Head For V430 Punch
(show image)
20120033 Replacement Cutter Head For V430 Punch 0.00
(excl. VAT)
0 (incl. VAT)
Rexel

Rexel Replacement Punch Pins and Disks for HD2300X Punch
(show image)
2101631 Replacement Punch Pins and Disks for HD2300X Punch 0.00
(excl. VAT)
0 (incl. VAT)
Rexel

Rexel Replacement Punch Disks for HD2300 Punch
(show image)
2101097 Replacement Punch Disks for HD2300 Punch 0.00
(excl. VAT)
0 (incl. VAT)
Rexel

Rexel Replacement Punch Pins for HD2150 and HD4150 Punches
(show image)
2101236 Replacement Punch Pins for HD2150 and HD4150 Punches 0.00
(excl. VAT)
0 (incl. VAT)
Rexel

Rexel No. 2 Eyelets Brass (500)
(show image)
20320051 No. 2 Eyelets Brass (500) 0.00
(excl. VAT)
0 (incl. VAT)
Rexel

Rexel No. 1 Eyelets Brass (500)
(show image)
20320050 No. 1 Eyelets Brass (500) 0.00
(excl. VAT)
0 (incl. VAT)