Rexel logo

Rexel No. 23/17 Staples (1000)

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45605
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Rexel No. 23/17 Staples (1000):

Rexel No. 23/17 Staples (1000), Staples pack, 1.7 cm, Fixing, 1000 staples, Steel, Silver

Long summary description Rexel No. 23/17 Staples (1000):

Rexel No. 23/17 Staples (1000). Type: Staples pack, Staple leg length: 1.7 cm, Staple purpose: Fixing. Width: 13.7 mm. Country of origin: China. Package width: 70 mm, Package depth: 80 mm, Package height: 20 mm

Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.