Rexel logo

Rexel Bambi Mini Stapler Assorted Colours

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
46227
Info modified on:
14 Mar 2024, 18:10:52
Short summary description Rexel Bambi Mini Stapler Assorted Colours:

Rexel Bambi Mini Stapler Assorted Colours, 12 sheets, Black, Blue, Grey, 4 cm, Top, Parallel, 50 staples

Long summary description Rexel Bambi Mini Stapler Assorted Colours:

Rexel Bambi Mini Stapler Assorted Colours. Stapling capacity: 12 sheets, Product colour: Black, Blue, Grey, Throat depth: 4 cm. Weight: 70 g. Package dimensions (WxDxH): 85 x 34 x 81 mm, Package width: 85 mm, Package depth: 34 mm. Number of staples included: 1500 pc(s)

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.