Rexel Taurus Full Strip Stapler Blue/Black, 25 sheets, Black, Blue, 8.2 cm, Front, Parallel, 240 g
Rexel Taurus Full Strip Stapler Blue/Black. Stapling capacity: 25 sheets, Product colour: Black, Blue, Throat depth: 8.2 cm. Weight: 240 g. Package dimensions (WxDxH): 179 x 43 x 103 mm, Package width: 179 mm, Package depth: 43 mm