location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Rexel Eyeletter and Punch Chrome

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Rexel Check ‘Rexel’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Eyeletter and Punch Chrome
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
20220049 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5014453200493
Category:
Manual or electric device used for making perforations (holes) in paper.
Hole Punches Check ‘Rexel’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Rexel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 32473
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:46:44
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: 5 years
Long product name Rexel Eyeletter and Punch Chrome :
The long product name of Rexel Eyeletter and Punch Chrome. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Eyeletter and Punch Chrome
More>>>
Short summary description Rexel Eyeletter and Punch Chrome:
This short summary of the Rexel Eyeletter and Punch Chrome data-sheet is auto-generated and uses the product title and the first six key specs.

Rexel Eyeletter and Punch Chrome, Chrome, Metal, 1.3 cm, Taiwan, 169 mm, 169 mm

Long summary description Rexel Eyeletter and Punch Chrome:
This is an auto-generated long summary of Rexel Eyeletter and Punch Chrome based on the first three specs of the first five spec groups.

Rexel Eyeletter and Punch Chrome. Product colour: Chrome, Material: Metal, Punch distance: 1.3 cm. Package width: 169 mm, Package depth: 169 mm, Package height: 114 mm

Brand Image Product code Product Stock Price from
Rexel

Rexel HD4150 Ultra Heavy Duty 4 Hole Punch Silver/Black
(show image)
2101235 HD4150 Ultra Heavy Duty 4 Hole Punch Silver/Black 0.00
(excl. VAT)
0 (incl. VAT)
Rexel

Rexel S215P 2 Hole Punch Translucent Purple
(show image)
2101225 S215P 2 Hole Punch Translucent Purple 0.00
(excl. VAT)
0 (incl. VAT)
Rexel

Rexel V240 2 Hole Punch Black
(show image)
2103653 V240 2 Hole Punch Black 0.00
(excl. VAT)
0 (incl. VAT)
Rexel

Rexel Ecodesk 2 Hole Punch Black
(show image)
2102616 Ecodesk 2 Hole Punch Black 0.00
(excl. VAT)
0 (incl. VAT)
Rexel

Rexel HD2150 Ultra Heavy Duty 2 Hole Punch Silver/Black
(show image)
2101234 HD2150 Ultra Heavy Duty 2 Hole Punch Silver/Black 0.00
(excl. VAT)
0 (incl. VAT)
Rexel

Rexel Precision 265 2 Hole Punch Silver/Blue
(show image)
2100983 Precision 265 2 Hole Punch Silver/Blue 0.00
(excl. VAT)
0 (incl. VAT)
Rexel

Rexel Precision 425 4 Hole Punch Silver/Blue
(show image)
2100754 Precision 425 4 Hole Punch Silver/Blue 0.00
(excl. VAT)
0 (incl. VAT)
Rexel

Rexel Easy Touch Low Force 2 Hole Punch Black/Grey
(show image)
2102575 Easy Touch Low Force 2 Hole Punch Black/Grey 0.00
(excl. VAT)
0 (incl. VAT)
Rexel

Rexel Precision 265 2 Hole Punch Silver/Black
(show image)
2100982 Precision 265 2 Hole Punch Silver/Black 0.00
(excl. VAT)
0 (incl. VAT)
Rexel

Rexel Precision 225 2 Hole Punch Silver/Blue
(show image)
2100744 Precision 225 2 Hole Punch Silver/Blue 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)