location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Rexel Popper Wallet A4 Red (5)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Rexel Check ‘Rexel’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Popper Wallet A4 Red (5)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
16129RD show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5028252030502 show
Category:
Folding cover or holder, typically made of stiff paper or card, for storing loose papers.
Folders Check ‘Rexel’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by Rexel
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Rexel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12738
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Apr 2023 21:09:30
The date of the most recent change of this product data-sheet in Icecat.
Long product name Rexel Popper Wallet A4 Red (5) :
The long product name of Rexel Popper Wallet A4 Red (5). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Popper Wallet A4 Red (5)
More>>>
Short summary description Rexel Popper Wallet A4 Red (5):
This short summary of the Rexel Popper Wallet A4 Red (5) data-sheet is auto-generated and uses the product title and the first six key specs.

Rexel Popper Wallet A4 Red (5), Red, 335 mm, 235 mm, 336 mm, 240 mm, 20 mm

Long summary description Rexel Popper Wallet A4 Red (5):
This is an auto-generated long summary of Rexel Popper Wallet A4 Red (5) based on the first three specs of the first five spec groups.

Rexel Popper Wallet A4 Red (5). Product colour: Red. Width: 335 mm, Length: 235 mm. Package width: 336 mm, Package depth: 240 mm, Package height: 20 mm

Brand Image Product code Product Stock Price from
Rexel

Rexel ICE Popper Wallet A3 Assorted Colours (10)
(show image)
2102611 ICE Popper Wallet A3 Assorted Colours (10) 0.00
(excl. VAT)
0 (incl. VAT)
Rexel

Rexel Active XTra A4 Popper Folder Blue (5)
(show image)
2101160 Active XTra A4 Popper Folder Blue (5) 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)