Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Rexel 1600227 divider

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Rexel
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1600227
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1600227
Category
Sheet of card or paper used to divide a folder or ring binder into sections.
dividers
Data-sheet quality: created by Rexel
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Rexel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 05 Sep 2014
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 22252
This statistic is based on the 76030 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 05-09-14 Only sponsoring brands are included in the free Open Icecat content distribution as used by 74293 free Open Icecat users .
Info modified on: 12 Mar 2016 08:27:36
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Rexel 1600227 divider:
This short summary of the Rexel 1600227 divider data-sheet is auto-generated and uses the product title and the first six key specs.

Rexel 1600227, 210 mm, 29.7 cm, 297 mm, 2 mm, 210 mm

Long summary description Rexel 1600227 divider:
This is an auto-generated long summary of Rexel 1600227 divider based on the first three specs of the first five spec groups.

Rexel 1600227. Width: 210 mm, Length: 29.7 cm, Package width: 297 mm

Weight & dimensions
Width
The measurement or extent of something from side to side.
210 mm
Length
The measurement or extent of something from end to end.
29.7 cm
Weight & dimensions
Package width
The distance from one side of the packaging to the other.
297 mm
Package depth
The distance from the front to the back of the packaging.
2 mm
Package height
The distance from the top to the bottom of the packaging.
210 mm
X