Rexel logo

Rexel Premium A4 Top Opening Pockets Clear (100)

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
34276
Info modified on:
14 Apr 2023, 21:09:26
Bullet Points Rexel Premium A4 Top Opening Pockets Clear (100):
  • - Capacity to hold up to 25 x A4 sheets
  • - 55 micron thickness, glass clear surface
  • - A4, top opening
  • - Multi-punched spine for flexible filing
  • - Great for everyday use in the office or at home
  • - Available in A5 or A4
  • - Photocopy documents without removing them from the pocket. Ink-safe; print does not transfer
  • - Pack of 100
Long product name Rexel Premium A4 Top Opening Pockets Clear (100):

Quality Pocket A4 - Glass Clear. Pack 100

Short summary description Rexel Premium A4 Top Opening Pockets Clear (100):

Rexel Premium A4 Top Opening Pockets Clear (100), Legal, Transparent, Polypropylene (PP), Portrait, 0.08 mm, 255 mm

Long summary description Rexel Premium A4 Top Opening Pockets Clear (100):

Rexel Premium A4 Top Opening Pockets Clear (100). Format: Legal, Product colour: Transparent, Material: Polypropylene (PP). Thickness: 0.08 mm, Package width: 255 mm, Package depth: 315 mm. Quantity per pack: 100 pc(s)

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.