Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Rexel 00056855 report cover

X
Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Rexel
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
00056855
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
00056855
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
8004389067250
Category
Covers, usually made of paper or card, used on the top of reports to protect them and sometimes to make them more visually appealing.
report covers
Data-sheet quality: created by Rexel
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Rexel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 05 Sep 2014
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 14882
This statistic is based on the 76105 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 05-09-14 Only sponsoring brands are included in the free Open Icecat content distribution as used by 74374 free Open Icecat users .
Info modified on: 18 Nov 2016 13:49:47
The date of the most recent change of this product data-sheet in Icecat.
Long product name Rexel 00056855 report cover :
The short editorial description of Rexel 00056855 report cover

Tipologia: Cartellina, Materiale: Polipropilene, Colore: Assortiti, Q.ta per confezione: 25
More>>>
Short summary description Rexel 00056855 report cover:
This short summary of the Rexel 00056855 report cover data-sheet is auto-generated and uses the product title and the first six key specs.

Rexel 00056855, 210 mm, 297 mm, 310 mm, 220 mm, 1 mm

Long summary description Rexel 00056855 report cover:
This is an auto-generated long summary of Rexel 00056855 report cover based on the first three specs of the first five spec groups.

Rexel 00056855. Width: 210 mm, Height: 297 mm, Package width: 310 mm

Weight & dimensions
Width
The measurement or extent of something from side to side.
210 mm
Height
The measurement of the product from head to foot or from base to top.
297 mm
Weight & dimensions
Package width
The distance from one side of the packaging to the other.
310 mm
Package depth
The distance from the front to the back of the packaging.
220 mm
Package height
The distance from the top to the bottom of the packaging.
1 mm