location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

REPOTEC RP-WUP203 print server Ethernet LAN/Wireless LAN Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
REPOTEC Check ‘REPOTEC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RP-WUP203
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RP-WUP203
Category:
Connect one or more printers directly to your Local Area Network and share it/them with all the computers on your network, using one of these print servers.
Print Servers Check ‘REPOTEC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by REPOTEC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7223
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Mar 2020 12:19:05
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points REPOTEC RP-WUP203 print server Ethernet LAN/Wireless LAN Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Internal memory: 2 MB Flash memory: 1 MB
  • - Ethernet LAN/Wireless LAN IEEE 802.11b, IEEE 802.11g, IEEE 802.3, IEEE 802.3u
  • - Single-band (2.4 GHz)
  • - TCP/IP, IPX, NetBEUI, AppleTalk, LPR, SMB
  • - Web-based management
  • - Ethernet LAN (RJ-45) ports: 1
  • - USB 2.0 ports quantity: 2
  • - Silver
Long product name REPOTEC RP-WUP203 print server Ethernet LAN/Wireless LAN Silver :
The long product name of REPOTEC RP-WUP203 print server Ethernet LAN/Wireless LAN Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2U+1-P USB2.0 Wireless Print Server
More>>>
Short summary description REPOTEC RP-WUP203 print server Ethernet LAN/Wireless LAN Silver:
This short summary of the REPOTEC RP-WUP203 print server Ethernet LAN/Wireless LAN Silver data-sheet is auto-generated and uses the product title and the first six key specs.

REPOTEC RP-WUP203, Silver, LAN, Power, Status, USB, 2 MB, 1 MB, Ethernet LAN/Wireless LAN, IEEE 802.11b, IEEE 802.11g, IEEE 802.3, IEEE 802.3u

Long summary description REPOTEC RP-WUP203 print server Ethernet LAN/Wireless LAN Silver:
This is an auto-generated long summary of REPOTEC RP-WUP203 print server Ethernet LAN/Wireless LAN Silver based on the first three specs of the first five spec groups.

REPOTEC RP-WUP203. Product colour: Silver, LED indicators: LAN, Power, Status, USB. Internal memory: 2 MB, Flash memory: 1 MB. Network connection type: Ethernet LAN/Wireless LAN, Networking standards: IEEE 802.11b, IEEE 802.11g, IEEE 802.3, IEEE 802.3u, Ethernet LAN data rates: 10,100 Mbit/s. Supported network protocols: TCP/IP, IPX, NetBEUI, AppleTalk, LPR, SMB, Management protocols: SNMP, TFTP. Windows operating systems supported: Windows 2000, Windows 95, Windows 98, Windows 98SE, Windows ME, Windows NT, Windows XP Home