Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Basic switching RJ-45 Ethernet ports quantity: 16
- - 100BASE-TX, 10BASE-T
- - MAC address table: 8000 entries
Long product name REPOTEC RP-SW16P network switch Fast Ethernet (10/100) Silver, White
:
16-P Fast Ethernet Switch, IEEE 802.3, IEEE 802.3u, IEEE 802.3x, 10Base-T (Cat.3, 4 / 5 TP), 100Base-TX (Cat.5 TP), MDI/MDIX
The long product name of REPOTEC RP-SW16P network switch Fast Ethernet (10/100) Silver, White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
16-P Fast Ethernet Switch, IEEE 802.3, IEEE 802.3u, IEEE 802.3x, 10Base-T (Cat.3, 4 / 5 TP), 100Base-TX (Cat.5 TP), MDI/MDIX
More>>>
Short summary description REPOTEC RP-SW16P network switch Fast Ethernet (10/100) Silver, White:
This short summary of the REPOTEC RP-SW16P network switch Fast Ethernet (10/100) Silver, White data-sheet is auto-generated and uses the product title and the first six key specs.
REPOTEC RP-SW16P, Fast Ethernet (10/100), Full duplex
Long summary description REPOTEC RP-SW16P network switch Fast Ethernet (10/100) Silver, White:
This is an auto-generated long summary of REPOTEC RP-SW16P network switch Fast Ethernet (10/100) Silver, White based on the first three specs of the first five spec groups.
REPOTEC RP-SW16P. Basic switching RJ-45 Ethernet ports type: Fast Ethernet (10/100), Basic switching RJ-45 Ethernet ports quantity: 16. Full duplex. MAC address table: 8000 entries. Networking standards: IEEE 802.3, IEEE 802.3u, IEEE 802.3x