Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Unmanaged
- - Basic switching RJ-45 Ethernet ports quantity: 8
- - 1000BASE-T, 100BASE-TX, 10BASE-T
- - MAC address table: 8000 entries
Long product name REPOTEC RP-G3800UD network switch Unmanaged Gigabit Ethernet (10/100/1000) Black
:
8-P Gigabit Ethernet Switch, IEEE802.3, IEEE802.3u, IEEE802.3ab, 10BASE-T, 100BASE-TX, 1000BASE-T
The long product name of REPOTEC RP-G3800UD network switch Unmanaged Gigabit Ethernet (10/100/1000) Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
8-P Gigabit Ethernet Switch, IEEE802.3, IEEE802.3u, IEEE802.3ab, 10BASE-T, 100BASE-TX, 1000BASE-T
More>>>
Short summary description REPOTEC RP-G3800UD network switch Unmanaged Gigabit Ethernet (10/100/1000) Black:
This short summary of the REPOTEC RP-G3800UD network switch Unmanaged Gigabit Ethernet (10/100/1000) Black data-sheet is auto-generated and uses the product title and the first six key specs.
REPOTEC RP-G3800UD, Unmanaged, Gigabit Ethernet (10/100/1000), Full duplex
Long summary description REPOTEC RP-G3800UD network switch Unmanaged Gigabit Ethernet (10/100/1000) Black:
This is an auto-generated long summary of REPOTEC RP-G3800UD network switch Unmanaged Gigabit Ethernet (10/100/1000) Black based on the first three specs of the first five spec groups.
REPOTEC RP-G3800UD. Switch type: Unmanaged. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 8. Full duplex. MAC address table: 8000 entries. Networking standards: IEEE 802.3, IEEE 802.3ab, IEEE 802.3u. Power connector: DC-in jack