Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Unmanaged
- - Basic switching RJ-45 Ethernet ports quantity: 8
- - 100BASE-TX, 10BASE-T
Long product name REPOTEC RP-1708M network switch Unmanaged Fast Ethernet (10/100) Grey
:
8-P Fast Ethernet Switch
The long product name of REPOTEC RP-1708M network switch Unmanaged Fast Ethernet (10/100) Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
8-P Fast Ethernet Switch
More>>>
Short summary description REPOTEC RP-1708M network switch Unmanaged Fast Ethernet (10/100) Grey:
This short summary of the REPOTEC RP-1708M network switch Unmanaged Fast Ethernet (10/100) Grey data-sheet is auto-generated and uses the product title and the first six key specs.
REPOTEC RP-1708M, Unmanaged, Fast Ethernet (10/100), Full duplex
Long summary description REPOTEC RP-1708M network switch Unmanaged Fast Ethernet (10/100) Grey:
This is an auto-generated long summary of REPOTEC RP-1708M network switch Unmanaged Fast Ethernet (10/100) Grey based on the first three specs of the first five spec groups.
REPOTEC RP-1708M. Switch type: Unmanaged. Basic switching RJ-45 Ethernet ports type: Fast Ethernet (10/100), Basic switching RJ-45 Ethernet ports quantity: 8. Full duplex, Networking standards: IEEE 802.3, IEEE 802.3u