Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Remington IPL5000 light depilation Gray, Silver Intense pulsed light (IPL)

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Remington
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
IPL5000
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
IPL5000 show
Show alternative article codes used in the online market place
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
4008496648887
Category
Depilation - removal of body or facial hair from its root - using light.
Light Depilation
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byRemington: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15714
This statistic is based on the 91450 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 89404 free Open Icecat users.
Info modified on: 03 Jun 2018 11:26:38
The date of the most recent change of this product data-sheet in Icecat.
Long product name Remington IPL5000 light depilation Gray, Silver Intense pulsed light (IPL) :
The short editorial description of Remington IPL5000 light depilation Gray, Silver Intense pulsed light (IPL)

IPL5000 i-Light, 1500 flashes, 3 bulbs
More>>>
Remington IPL5000 light depilation Gray, Silver Intense pulsed light (IPL):
The official marketing text of Remington IPL5000 light depilation Gray, Silver Intense pulsed light (IPL) as supplied by the manufacturer

IPL5000 / i-LIGHT – long lasting hair removal system

Developed in association with a leading dermatologist, the i-LIGHT is fast, painless and highly effective.

Using professional IPL (Intense Pulsed Light) Technlogy – the same used in professional hair removal clinics – it safely removes hair for an ultra silky smooth feeling that can last for up to 12 weeks. And as it’s the first IPL with a multi-flash mode, this makes it one of the fastest IPL methods of long lasting hair removal.

Short summary description Remington IPL5000 light depilation Gray, Silver Intense pulsed light (IPL):
This short summary of the Remington IPL5000 light depilation Gray, Silver Intense pulsed light (IPL) data-sheet is auto-generated and uses the product title and the first six key specs.

Remington IPL5000, Gray, Silver, Intense pulsed light (IPL), AC, 246 mm, 251 mm, 210 mm

Long summary description Remington IPL5000 light depilation Gray, Silver Intense pulsed light (IPL):
This is an auto-generated long summary of Remington IPL5000 light depilation Gray, Silver Intense pulsed light (IPL) based on the first three specs of the first five spec groups.

Remington IPL5000. Product colour: Gray, Silver, Hair removal technology: Intense pulsed light (IPL). Power source: AC. Width: 246 mm, Depth: 251 mm, Height: 210 mm

Features
Product colour *
The colour e.g. red, blue, green, black, white.
Gray, Silver
Hair removal technology *
The technology employed by the device to remove hair, e.g. Home pulsed light (HPL) or Intense pulsed light (IPL).
Intense pulsed light (IPL)
Body attachment *
Yes
Body skin types (Fitzpatrick scale)
1,2,3,4
Bulb lifetime (flashes)
1500
Ultraviolet (UV) filter
Yes
Features
Indication light
Yes
Power
Power source *
What is providing power for the product e.g. mains electricity.
AC
Weight & dimensions
Width
The measurement or extent of something from side to side.
246 mm
Depth
The distance from the front to the back of something.
251 mm
Height
The measurement of the product from head to foot or from base to top.
210 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
2.54 kg
Customer service details
Array