Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Remington D5020 hair dryer 2200 W Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Remington
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
D5020
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
D5020 show
Show alternative article codes used in the online market place
Category
Electrical device for drying a person’s hair by blowing warm air over it.
Hair Dryers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byRemington: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17916
This statistic is based on the 96371 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94199 free Open Icecat users.
Info modified on: 03 Jun 2018 09:54:55
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 years
Long product name Remington D5020 hair dryer 2200 W Black :
The short editorial description of Remington D5020 hair dryer 2200 W Black

D5020 Pro Ionic Ultra
More>>>
Remington D5020 hair dryer 2200 W Black:
The official marketing text of Remington D5020 hair dryer 2200 W Black as supplied by the manufacturer

Serious about style? Always experimenting with the latest looks and trends for drop dead gorgeous hair? Want your hairdryer to look as good as you? Then you’ll want the new Pro Ionic Ultra – the super-sleek, super sexy 2-in-1 black & chrome dryer that comes complete with a choice of concentrator nozzle or volumising diffuser.

ULTRA ionic!
Featuring the latest Ceramic Ionic conditioning technology, the Pro Ionic Ultra guarantees super smooth, frizz free results and even features an digital LED indicator to show you that the ionic technology is being activated.

Style Decisions
Opt for smooth and sleek tresses by using the concentrator attachment or alternatively, pump up the volume with the diffuser – you just need to decide what style suits your mood!

Short summary description Remington D5020 hair dryer 2200 W Black:
This short summary of the Remington D5020 hair dryer 2200 W Black data-sheet is auto-generated and uses the product title and the first six key specs.

Remington D5020, Black, Hanging loop, 2200 W

Long summary description Remington D5020 hair dryer 2200 W Black:
This is an auto-generated long summary of Remington D5020 hair dryer 2200 W Black based on the first three specs of the first five spec groups.

Remington D5020. Product colour: Black, Hanging type: Hanging loop. Power: 2200 W

Performance
Number of speeds *
2
Number of heating levels *
3
Cool shot function *
Yes
Ionic function *
Yes
Design
Product colour *
Black
Design
Hangable
Yes
Hanging type
Hanging loop
Power
Power *
2200 W
Packaging content
Concentrator nozzle *
Yes