Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Remington D3700 hair dryer 2200 W Black, Purple

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Remington
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
D3700
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
D3700 show
Show alternative article codes used in the online market place
Category
Electrical device for drying a person’s hair by blowing warm air over it.
Hair Dryers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byRemington: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8501
This statistic is based on the 96359 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94187 free Open Icecat users.
Info modified on: 03 Jun 2018 09:54:55
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Remington D3700 hair dryer 2200 W Black, Purple:
This short summary of the Remington D3700 hair dryer 2200 W Black, Purple data-sheet is auto-generated and uses the product title and the first six key specs.

Remington D3700, Black, Purple, Hanging ring, 2200 W

Long summary description Remington D3700 hair dryer 2200 W Black, Purple:
This is an auto-generated long summary of Remington D3700 hair dryer 2200 W Black, Purple based on the first three specs of the first five spec groups.

Remington D3700. Product colour: Black, Purple, Hanging type: Hanging ring. Power: 2200 W

Performance
Number of speeds *
2
Number of temperature settings
3
Cool shot function *
Yes
Ionic function *
Yes
Design
Product colour *
Black, Purple
Hangable
Yes
Hanging type
Hanging ring
Power
Power *
2200 W
Packaging content
Concentrator nozzle *
Yes