Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Remington D2011 hair dryer 2000 W Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Remington
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
D2011
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
D2011 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC) :
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4008496653348
Category
Electrical device for drying a person’s hair by blowing warm air over it.
Hair Dryers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byRemington: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13289
This statistic is based on the 96359 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94187 free Open Icecat users.
Info modified on: 03 Jun 2018 09:54:55
The date of the most recent change of this product data-sheet in Icecat.
Long product name Remington D2011 hair dryer 2000 W Black :
The short editorial description of Remington D2011 hair dryer 2000 W Black

RemingtonHaartrockner D2011
More>>>
Short summary description Remington D2011 hair dryer 2000 W Black:
This short summary of the Remington D2011 hair dryer 2000 W Black data-sheet is auto-generated and uses the product title and the first six key specs.

Remington D2011, Black, 3 m, 2000 W

Long summary description Remington D2011 hair dryer 2000 W Black:
This is an auto-generated long summary of Remington D2011 hair dryer 2000 W Black based on the first three specs of the first five spec groups.

Remington D2011. Product colour: Black, Cord length: 3 m. Power: 2000 W

Performance
Number of speeds *
2
Number of heating levels *
3
Filtering
Yes
Cool shot function *
Yes
Ionic function *
Yes
Design
Product colour *
Black
Cord length
3 m
Power
Power *
2000 W
Packaging content
Concentrator nozzle *
Yes
Source Testseek summary Average rating
Reviews
Updated:
2014-12-31 10:52:35
Uk has collected 1 expert review for Remington D2011 hair dryer Black 2000 W and the rating is 82 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
82%
Source Testseek summary Average rating
Reviews
Updated:
2014-12-31 10:52:35
Nl heeft 1 proffesionele recensie voor Remington D2011 haardroger Zwart 2000 W gevonden en de beoordeling is 82 van de 100. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
82%
Source Testseek summary Average rating
Reviews
Updated:
2014-12-31 10:52:35
Fr a recueilli 1 avis d’experts pour Remington D2011 sèche-cheveux Noir 2000 W et la note moyenne est de 82 sur 100. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir toutes les notes, les prix de produits et les conclusions.
82%
Source Testseek summary Average rating
Reviews
Updated:
2014-12-31 10:52:35
De hat 1 Expertenmeinung für Remington D2011 Haartrockner Schwarz 2000 W zusammengestellt, die Beurteilung ist 82 von 100. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
82%
Source Testseek summary Average rating
Reviews
Updated:
2014-12-31 10:52:35
Testseek ha raccolto 1 recensione da parte di esperti per Remington D2011 asciuga capelli Nero 2000 W e la valutazione è di 82 su 100. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
82%
Source Testseek summary Average rating
Reviews
Updated:
2014-12-31 10:52:35
Es ha coleccionado 1 opiniones de expertos para Remington D2011 secador Negro 2000 W y la calificación media es 82 de 100. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
82%
Source Testseek summary Average rating
Reviews
Updated:
2014-12-31 10:52:35
Dk har samlet 1 ekspertanmeldelse for Remington D2011 hårtørrer Sort 2000 W og bedømmelsen er 82 af 100. Klik nedenfor og brug Dk til at finde bedømmelser, produktpriser og konklusioner.
82%
Source Testseek summary Average rating
Reviews
Updated:
2014-12-31 10:52:35
Se har samlat in 1 experttest för Remington D2011 hårfönar Svart 2000 W och det genomsnittliga betyget är 82 av 100. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
82%
Source Review comments Score
product-test.ru
Updated:
2014-12-31 10:52:35
Remington D2011 — одна из лучших среди протестированных нами моделей: это производительный удобный в использовании и хранении фен для волос. При доступной цене, модель соединяет в себе последние технические разработки не только для эффективной, но и безоп...
Good Высокая скорость сушки, Очень эргономичный, Универсальный: подойдет для сушки и укладки...
Bad Не подходит жестким волосам, Тяжелая модель, Неудобен для левшей...
82%