Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Remington AS1201DS hair styling tool Hot air brush 1200 W 3 m

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Remington
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AS1201DS
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AS1201DS
Category
Appliances such as tongs and curlers used for hair styling.
Hair Styling Tools
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byRemington: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4294
This statistic is based on the 96371 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94199 free Open Icecat users.
Info modified on: 09 Nov 2020 16:20:27
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Remington AS1201DS hair styling tool Hot air brush 1200 W 3 m:
This short summary of the Remington AS1201DS hair styling tool Hot air brush 1200 W 3 m data-sheet is auto-generated and uses the product title and the first six key specs.

Remington AS1201DS, Hot air brush, 3 m, 1200 W, 3.8 cm

Long summary description Remington AS1201DS hair styling tool Hot air brush 1200 W 3 m:
This is an auto-generated long summary of Remington AS1201DS hair styling tool Hot air brush 1200 W 3 m based on the first three specs of the first five spec groups.

Remington AS1201DS. Type: Hot air brush. Cord length: 3 m. Power: 1200 W. Barrel diameter: 3.8 cm

Performance
Adjustable thermostat *
Yes
Type *
Hot air brush
Hair straightening *
No
Hair curling *
Yes
Hair texturizing *
No
Hair drying *
No
Ionic function *
Yes
Ceramic heating system *
Yes
Ergonomics
Cord length *
3 m
Features
Two heat settings
Yes
Power
Power *
1200 W
Weight & dimensions
Barrel diameter
3.8 cm