Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Reflecta DigitDia 7000 10000 x 10000 DPI Film/slide scanner Black, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Reflecta
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DigitDia 7000
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
65700
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
4005039657009
Category
With a scanner you can make all your documents, pictures and photos digital.
Scanners
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byReflecta: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5153
This statistic is based on the 95124 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 92934 free Open Icecat users.
Info modified on: 08 Apr 2020 10:07:52
The date of the most recent change of this product data-sheet in Icecat.
User manual (10.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Reflecta DigitDia 7000 10000 x 10000 DPI Film/slide scanner Black, White :
The short editorial description of Reflecta DigitDia 7000 10000 x 10000 DPI Film/slide scanner Black, White

10000 DPI, CCD, 48 bit, LED, 12V, 1.5A, 290x300x125mm, 2.9kg, Black/Grey
More>>>
Short summary description Reflecta DigitDia 7000 10000 x 10000 DPI Film/slide scanner Black, White:
This short summary of the Reflecta DigitDia 7000 10000 x 10000 DPI Film/slide scanner Black, White data-sheet is auto-generated and uses the product title and the first six key specs.

Reflecta DigitDia 7000, 36.5 x 36.5 mm, 10000 x 10000 DPI, 48 bit, Film/slide scanner, Black, White, CCD

Long summary description Reflecta DigitDia 7000 10000 x 10000 DPI Film/slide scanner Black, White:
This is an auto-generated long summary of Reflecta DigitDia 7000 10000 x 10000 DPI Film/slide scanner Black, White based on the first three specs of the first five spec groups.

Reflecta DigitDia 7000. Maximum scan size: 36.5 x 36.5 mm, Optical scanning resolution: 10000 x 10000 DPI, Input colour depth: 48 bit. Scanner type: Film/slide scanner, Product colour: Black, White. Sensor type: CCD, Light source: LED. Standard interfaces: USB 2.0. Power supply type: DC, Input voltage: 12 V, Current: 1.5 A

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Country Distributor
United Kingdom 1 distributor(s)
Danmark 1 distributor(s)