Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Reflecta x6-TouchScan Film/slide scanner 2400 x 2400DPI Black,White

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Reflecta
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
x6-TouchScan
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
64360
Category
With a scanner you can make all your documents, pictures and photos digital.
scanners
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Reflecta: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Apr 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 7479
This statistic is based on the 75554 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-04-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73825 free Open Icecat users .
Info modified on: 16 Dec 2017 14:07:08
The date of the most recent change of this product data-sheet in Icecat.
Long product name Reflecta x6-TouchScan Film/slide scanner 2400 x 2400DPI Black,White :
The short editorial description of Reflecta x6-TouchScan Film/slide scanner 2400 x 2400DPI Black,White

x6-TouchScan - CMOS, 2400x2400 Dpi, 30-Bit, 7.112 cm (2.8 ") , USB 2.0, 500g, White/Black
More>>>
Short summary description Reflecta x6-TouchScan Film/slide scanner 2400 x 2400DPI Black,White:
This short summary of the Reflecta x6-TouchScan Film/slide scanner 2400 x 2400DPI Black,White data-sheet is auto-generated and uses the product title and the first six key specs.
Reflecta x6-TouchScan, 36.5 x 24.3 mm, 2400 x 2400 DPI, 30 bit, Film/slide scanner, Black, White, 7.11 cm (2.8")
Long summary description Reflecta x6-TouchScan Film/slide scanner 2400 x 2400DPI Black,White :

Reflecta x6-TouchScan. Maximum scan size: 36.5 x 24.3 mm, Optical scanning resolution: 2400 x 2400 DPI, Input colour depth: 30 bit. Scanner type: Film/slide scanner, Colour of product: Black, White, Display diagonal: 7.11 cm (2.8"). Sensor type: CMOS, Compatible memory cards: SD,SDHC. Standard interfaces: USB 2.0. Weight: 500 g, Width: 104 mm, Depth: 112 mm

This is an auto-generated long summary of Reflecta x6-TouchScan Film/slide scanner 2400 x 2400DPI Black,White based on the first three specs of the first five spec groups.
No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.