Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Reflecta Tripot Starlight 184 x 184 cm projection screen 1:1

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Reflecta
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Tripot Starlight 184 x 184 cm
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
40532
Category
Installation consisting of a surface and a support structure used for displaying a projected image for the view of an audience.
Projection Screens
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byReflecta: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2817
This statistic is based on the 91610 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 89568 free Open Icecat users.
Info modified on: 04 Apr 2019 11:14:34
The date of the most recent change of this product data-sheet in Icecat.
Long product name Reflecta Tripot Starlight 184 x 184 cm projection screen 1:1 :
The short editorial description of Reflecta Tripot Starlight 184 x 184 cm projection screen 1:1

Tripot Starlight 184 x 184 (178 x 178)
More>>>
Short summary description Reflecta Tripot Starlight 184 x 184 cm projection screen 1:1:
This short summary of the Reflecta Tripot Starlight 184 x 184 cm projection screen 1:1 data-sheet is auto-generated and uses the product title and the first six key specs.

Reflecta Tripot Starlight 184 x 184 cm, 178 cm, 178 cm, 1:1, Black

Long summary description Reflecta Tripot Starlight 184 x 184 cm projection screen 1:1:
This is an auto-generated long summary of Reflecta Tripot Starlight 184 x 184 cm projection screen 1:1 based on the first three specs of the first five spec groups.

Reflecta Tripot Starlight 184 x 184 cm. Viewable screen width (W): 178 cm, Viewable screen height (H): 178 cm, Native aspect ratio: 1:1, Format: Square. Product colour: Black

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Customer service details
Array