Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Reflecta LKF lux 300 x 240 projection screen 5:4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Reflecta
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LKF lux 300 x 240
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
40231
Category
Installation consisting of a surface and a support structure used for displaying a projected image for the view of an audience.
Projection Screens
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byReflecta: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2476
This statistic is based on the 91688 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 89629 free Open Icecat users.
Info modified on: 04 Apr 2019 11:14:34
The date of the most recent change of this product data-sheet in Icecat.
Long product name Reflecta LKF lux 300 x 240 projection screen 5:4 :
The short editorial description of Reflecta LKF lux 300 x 240 projection screen 5:4

Projection screen in landscape format AlphaLux 300 x 240 cm
More>>>
Short summary description Reflecta LKF lux 300 x 240 projection screen 5:4:
This short summary of the Reflecta LKF lux 300 x 240 projection screen 5:4 data-sheet is auto-generated and uses the product title and the first six key specs.

Reflecta LKF lux 300 x 240, 3 m, 2.4 m, 5:4, Black,White

Long summary description Reflecta LKF lux 300 x 240 projection screen 5:4:
This is an auto-generated long summary of Reflecta LKF lux 300 x 240 projection screen 5:4 based on the first three specs of the first five spec groups.

Reflecta LKF lux 300 x 240. Viewable screen width (W): 3 m, Viewable screen height (H): 2.4 m, Native aspect ratio: 5:4. Product colour: Black,White

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Customer service details
Array