Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Reflecta PLANO Flat 37-15 94 cm (37") Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Reflecta
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PLANO Flat 37-15
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
23082
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
4005039230820
Category
Supports, usually made out of metal, that are attached to the wall and used to hang a flat panel screen for a TV or a computer.
Flat Panel Wall Mounts
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byReflecta: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11009
This statistic is based on the 91581 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 89518 free Open Icecat users.
Info modified on: 04 Apr 2019 11:14:35
The date of the most recent change of this product data-sheet in Icecat.
Long product name Reflecta PLANO Flat 37-15 94 cm (37") Silver :
The short editorial description of Reflecta PLANO Flat 37-15 94 cm (37") Silver

PLANO Flat 37-15 - LCD/Plasma TV Wall Mount
More>>>
Short summary description Reflecta PLANO Flat 37-15 94 cm (37") Silver:
This short summary of the Reflecta PLANO Flat 37-15 94 cm (37") Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Reflecta PLANO Flat 37-15, 58.4 cm (23"), 94 cm (37"), 75 kg, -15 - 15°, Metal, Silver

Long summary description Reflecta PLANO Flat 37-15 94 cm (37") Silver:
This is an auto-generated long summary of Reflecta PLANO Flat 37-15 94 cm (37") Silver based on the first three specs of the first five spec groups.

Reflecta PLANO Flat 37-15. Suitable for: Computer monitor / TV, Maximum weight capacity: 75 kg, Minimum screen size compatibility: 58.4 cm (23"), Maximum screen size compatibility: 94 cm (37"). Tilt angle range: -15 - 15°. Product colour: Silver

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Customer service details
Array