Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Reflecta Ceiling Mount SUPRA 380 mm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Reflecta
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Ceiling Mount SUPRA 380 mm
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
23051
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
4005039230516
Category
Different accessories to be used with a proector such as a stand and screen.
Projector Accessories
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byReflecta: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10461
This statistic is based on the 91450 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 89404 free Open Icecat users.
Info modified on: 04 Apr 2019 11:14:27
The date of the most recent change of this product data-sheet in Icecat.
Long product name Reflecta Ceiling Mount SUPRA 380 mm :
The short editorial description of Reflecta Ceiling Mount SUPRA 380 mm

Universal Ceiling Mount SUPRA 380mm
More>>>
Short summary description Reflecta Ceiling Mount SUPRA 380 mm:
This short summary of the Reflecta Ceiling Mount SUPRA 380 mm data-sheet is auto-generated and uses the product title and the first six key specs.

Reflecta Ceiling Mount SUPRA 380 mm, Silver, 10 - 30°, 25 kg

Long summary description Reflecta Ceiling Mount SUPRA 380 mm:
This is an auto-generated long summary of Reflecta Ceiling Mount SUPRA 380 mm based on the first three specs of the first five spec groups.

Reflecta Ceiling Mount SUPRA 380 mm. Product colour: Silver, Tilt angle range: 10 - 30°. Maximum weight capacity: 25 kg

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Country Distributor
Czech Republic 1 distributor(s)
Customer service details
Array