location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Recom RC-12025W-LED Fan 12 cm Transparent, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Recom Check ‘Recom’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RC-12025W-LED
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VEN-0270
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Recom: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4490
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Recom RC-12025W-LED Fan 12 cm Transparent, White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Fan 12 cm
  • - 13 dB
  • - Transparent, White
Long product name Recom RC-12025W-LED Fan 12 cm Transparent, White :
The long product name of Recom RC-12025W-LED Fan 12 cm Transparent, White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

RC-12025W-LED, QuadLED Silent Blower 120mm Fan, White
More>>>
Short summary description Recom RC-12025W-LED Fan 12 cm Transparent, White:
This short summary of the Recom RC-12025W-LED Fan 12 cm Transparent, White data-sheet is auto-generated and uses the product title and the first six key specs.

Recom RC-12025W-LED, Fan, 12 cm, 13 dB, Transparent, White

Long summary description Recom RC-12025W-LED Fan 12 cm Transparent, White:
This is an auto-generated long summary of Recom RC-12025W-LED Fan 12 cm Transparent, White based on the first three specs of the first five spec groups.

Recom RC-12025W-LED. Type: Fan, Fan diameter: 12 cm, Noise level (high speed): 13 dB. Voltage: 12 V. Product colour: Transparent, White

Brand Image Product code Product Stock Price from
Recom

Recom RC-8025W-LED Fan 8 cm Transparent, White
(show image)
VEN-0269 RC-8025W-LED 0.00
(excl. VAT)
0 (incl. VAT)