location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Recom RC-8025W-LED Fan 8 cm Transparent, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Recom Check ‘Recom’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RC-8025W-LED
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VEN-0269
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Recom: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12773
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Recom RC-8025W-LED Fan 8 cm Transparent, White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Fan 8 cm
  • - 12 dB
  • - Transparent, White
Long product name Recom RC-8025W-LED Fan 8 cm Transparent, White :
The long product name of Recom RC-8025W-LED Fan 8 cm Transparent, White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

RC-8025W-LED, QuadLED Silent Blower 80mm Fan, White
More>>>
Short summary description Recom RC-8025W-LED Fan 8 cm Transparent, White:
This short summary of the Recom RC-8025W-LED Fan 8 cm Transparent, White data-sheet is auto-generated and uses the product title and the first six key specs.

Recom RC-8025W-LED, Fan, 8 cm, 12 dB, Transparent, White

Long summary description Recom RC-8025W-LED Fan 8 cm Transparent, White:
This is an auto-generated long summary of Recom RC-8025W-LED Fan 8 cm Transparent, White based on the first three specs of the first five spec groups.

Recom RC-8025W-LED. Type: Fan, Fan diameter: 8 cm, Noise level (high speed): 12 dB. Voltage: 12 V. Product colour: Transparent, White

Brand Image Product code Product Stock Price from
Recom

Recom RC-12025W-LED Fan 12 cm Transparent, White
(show image)
VEN-0270 RC-12025W-LED 0.00
(excl. VAT)
0 (incl. VAT)