location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Recom Pro Engine power supply unit 600 W ATX Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Recom Check ‘Recom’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pro Engine
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RC-PROE-A600
Category:
A power supply unit (PSU) converts mains AC to low-voltage regulated DC power for the internal components of a computer.
Power Supply Units Check ‘Recom’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Recom: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27931
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Recom Pro Engine power supply unit 600 W ATX Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 600 W 230 V
  • - ATX
  • - 12 cm
  • - Grey
Long product name Recom Pro Engine power supply unit 600 W ATX Grey :
The long product name of Recom Pro Engine power supply unit 600 W ATX Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

RC-PROE-A600, 600W, ATX/EPS
More>>>
Short summary description Recom Pro Engine power supply unit 600 W ATX Grey:
This short summary of the Recom Pro Engine power supply unit 600 W ATX Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Recom Pro Engine, 600 W, 230 V, Over power, Over voltage, Short circuit, 4x 4-pin HDD, ATX, Grey

Long summary description Recom Pro Engine power supply unit 600 W ATX Grey:
This is an auto-generated long summary of Recom Pro Engine power supply unit 600 W ATX Grey based on the first three specs of the first five spec groups.

Recom Pro Engine. Total power: 600 W, AC input voltage: 230 V, Power protection features: Over power, Over voltage, Short circuit. Connector(s): 4x 4-pin HDD. Power supply unit (PSU) form factor: ATX. Product colour: Grey, Fan diameter: 12 cm. Power requirements: 12V