Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Recom RC-GC-4-2XSAT 0.3m Black SATA cable

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Recom
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RC-GC-4-2XSAT
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CAV-0074
Category
SATA is a computer bus interface that connects host bus adapters to mass storage devices such as hard disk drives and optical drives. SATA host adapters and devices communicate via a high-speed serial cable over two pairs of conductors.
SATA cables
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Recom: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 22 Apr 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 6467
This statistic is based on the 75526 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 22-04-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73800 free Open Icecat users .
Info modified on: 11 Jan 2018 12:03:13
The date of the most recent change of this product data-sheet in Icecat.
Long product name Recom RC-GC-4-2XSAT 0.3m Black SATA cable :
The short editorial description of Recom RC-GC-4-2XSAT 0.3m Black SATA cable

RC-GC-4-2XSAT, 4-2x SATA Cable 30cm
More>>>
Short summary description Recom RC-GC-4-2XSAT 0.3m Black SATA cable:
This short summary of the Recom RC-GC-4-2XSAT 0.3m Black SATA cable data-sheet is auto-generated and uses the product title and the first six key specs.
Recom RC-GC-4-2XSAT
Long summary description Recom RC-GC-4-2XSAT 0.3m Black SATA cable :

Recom RC-GC-4-2XSAT

This is an auto-generated long summary of Recom RC-GC-4-2XSAT 0.3m Black SATA cable based on the first three specs of the first five spec groups.
No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.