location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Recom RC-RX2 heat sink compound 3.5 g

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Recom Check ‘Recom’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RC-RX2
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ACC-0643
Category:
Viscous fluid which increases the thermal conductivity of a thermal interface by filling microscopic air-gaps present due to the imperfectly flat and smooth surfaces of the components. In electronics, it is often used to aid a component's thermal dissipation via a heat sink.
Heat Sink Compounds Check ‘Recom’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Recom: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6518
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 13:16:30
The date of the most recent change of this product data-sheet in Icecat.
Long product name Recom RC-RX2 heat sink compound 3.5 g :
The long product name of Recom RC-RX2 heat sink compound 3.5 g. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

RC-RX2, RX-2 Thermal Grease
More>>>
Short summary description Recom RC-RX2 heat sink compound 3.5 g:
This short summary of the Recom RC-RX2 heat sink compound 3.5 g data-sheet is auto-generated and uses the product title and the first six key specs.

Recom RC-RX2, Grey, -45 - 200 °C, 3.5 g

Long summary description Recom RC-RX2 heat sink compound 3.5 g:
This is an auto-generated long summary of Recom RC-RX2 heat sink compound 3.5 g based on the first three specs of the first five spec groups.

Recom RC-RX2. Product colour: Grey, Operating temperature (T-T): -45 - 200 °C. Weight: 3.5 g

Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 10:36:34
Uk has collected 1 expert review for Recom RC-RX2 heat sink compound 3.5 g but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%