Long product name RC4WD Z-X0030 scale model accessory
:
SCALE GARAGE SERIES METAL HANDY CART
The short editorial description of RC4WD Z-X0030 scale model accessory
SCALE GARAGE SERIES METAL HANDY CART
More>>>
Short summary description RC4WD Z-X0030 scale model accessory:
This short summary of the RC4WD Z-X0030 scale model accessory data-sheet is auto-generated and uses the product title and the first six key specs.
RC4WD Z-X0030, Red, Steel, 1 pc(s), 46.2 mm, 90 mm, 74.2 mm
Long summary description RC4WD Z-X0030 scale model accessory:
This is an auto-generated long summary of RC4WD Z-X0030 scale model accessory based on the first three specs of the first five spec groups.
RC4WD Z-X0030. Product colour: Red, Material: Steel, Number of pieces: 1 pc(s). Width: 46.2 mm, Depth: 90 mm, Height: 74.2 mm