Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Razer eXactMat Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Razer
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
eXactMat
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RZ-EXACT-B
Category
A mouse pad is very useful when you still have a mouse with a ball in it. It provides better grip for the ball on the surface, so you can work more conveniently with your mouse. For the newer optical and laser mice it is important to have an entirely flat surface to work on. Not all mouse pads provide this, so have a close look at the surface of the pad before buying it if you intend to use it with the latter kind.
mouse pads
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Razer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 02 Nov 2009
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 6492
This statistic is based on the 75497 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 02-11-09 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73765 free Open Icecat users .
Info modified on: 16 Dec 2017 15:10:18
The date of the most recent change of this product data-sheet in Icecat.
Long product name Razer eXactMat Black :
The short editorial description of Razer eXactMat Black

eXactMat
More>>>
Short summary description Razer eXactMat Black:
This short summary of the Razer eXactMat Black data-sheet is auto-generated and uses the product title and the first six key specs.
Razer eXactMat, Black, Aluminum, 330 x 265 x 2.5 mm
Long summary description Razer eXactMat Black :

Razer eXactMat. Colour of product: Black, Material: Aluminum. Dimensions (WxDxH): 330 x 265 x 2.5 mm

This is an auto-generated long summary of Razer eXactMat Black based on the first three specs of the first five spec groups.
No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01
Testseek has collected 12 expert reviews for Razer eXactMat and the average expert rating is 97 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
97%
Source Review comments Score
ultimatepc-reviews.co.uk
Updated:
2017-03-01
PDF-file...
0%
overclockersclub.com
Updated:
2017-03-01
We dont usually review a lot of mouse surfaces unless its truly unique. The mouse surface that well be looking at today definitely meets this prerequisite. We all know Razer for their old famous Boomslang mouse, their newer Boomer mice (Review), and...
Good Durable, Double Sided, Stylish, Quiet, Stylish, Oneyear Warranty...
Bad Size (Might be too large for your desk or your liking)...
Bottom line I have to say, that this is truly one of the best looking products that I have had the pleasure of reviewing. I love the hi-tech style, double sided surfaces, and the enormous footprint. Pair the eXactMat with a Razer Viper and youll be blamed for che...
0%
Brand Image Product code Product Stock Price from
Razer

Razer Destructor Grey mouse pad
(show image)
RZ-DESTRUCTOR Destructor  —