Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Razer Destructor Grey mouse pad

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Razer
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Destructor
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RZ-DESTRUCTOR
Category
A mouse pad is very useful when you still have a mouse with a ball in it. It provides better grip for the ball on the surface, so you can work more conveniently with your mouse. For the newer optical and laser mice it is important to have an entirely flat surface to work on. Not all mouse pads provide this, so have a close look at the surface of the pad before buying it if you intend to use it with the latter kind.
mouse pads
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Razer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 02 Nov 2009
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 5708
This statistic is based on the 75452 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 02-11-09 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73725 free Open Icecat users .
Info modified on: 18 Oct 2017 06:57:45
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Razer Destructor Grey mouse pad:
This short summary of the Razer Destructor Grey mouse pad data-sheet is auto-generated and uses the product title and the first six key specs.
Razer Destructor, Grey, 280 x 350 x 2.3 mm
Long summary description Razer Destructor Grey mouse pad :

Razer Destructor. Colour of product: Grey. Dimensions (WxDxH): 280 x 350 x 2.3 mm

This is an auto-generated long summary of Razer Destructor Grey mouse pad based on the first three specs of the first five spec groups.
No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2011-08-17
Testseek has collected 40 expert reviews for Razer Destructor and the average expert rating is 92 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
92%
Source Review comments Score
techradar.com
Updated:
2011-08-17
Rarely have I been that complimentary about Razers mice creations in the past, but they sure can make a mouse pad. The Destructor is about the finest surface you can play games on short of a fractal-coated maiden on all fours.Little resistanceThis may...
Good Smooth, no resistance with the mouse, Well built...
Bottom line Rarely have I been that complimentary about Razers mice creations in the past, but they sure can make a mouse pad. The Destructor is about the finest surface you can play games on short of a fractal-coated maiden on all fours.Little resistanceThis may...
100%
tweaktown.com
Updated:
2014-03-21
To round off this Razer triple review, we have a lovely Destructor gaming surface (AKA mouse mat). This baby has a nice texture, comes in a sweet looking zip up case and is big enough to cover a lot of distance in mouse miles.A non-slip base keeps t...
Bottom line To round off this Razer triple review, we have a lovely Destructor gaming surface (AKA mouse mat). This baby has a nice texture, comes in a sweet looking zip up case and is big enough to cover a lot of distance in mouse miles.A non-slip base keeps t...
94%
overclockersclub.com
Updated:
2011-11-05
So you just bought a new, top-end gaming mouse, the ultimate keyboard, and your rig is stellar. But you’re forgetting one crucial peripheral that changes the way you play – the mouse pad. You’ll need a gaming surface that will give you u...
Good Size, Protective Carrying Case Included, Performance, Looks, Feel...
Bad None...
Bottom line The Razer Destructor is a pleasure to use. I truly feel that it gives me better precision and speed while I game. It was easy to slide across the mouse pad but you could also easily stop on a dime. The tiny grooves in the Destructor caught the mouse a...
0%
Show all
Brand Image Product code Product Stock Price from
Razer

Razer eXactMat Black
(show image)
RZ-EXACT-B eXactMat  —