location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Raynox HDP-2800ES Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Raynox Check ‘Raynox’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HDP-2800ES
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RAHDP-2800ES
Category:
The light-gathering device of a camera, typically containing a group of compound lenses. Lenses come in different lengths, with very long lens used for long-distance photography.
Camera Lenses Check ‘Raynox’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Raynox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24850
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jan 2018 03:35:36
The date of the most recent change of this product data-sheet in Icecat.
Warranty:
Long product name Raynox HDP-2800ES Black :
The long product name of Raynox HDP-2800ES Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HDP-2800ES, 52 mm, 0.28x, 205 g, Black
More>>>
Short summary description Raynox HDP-2800ES Black:
This short summary of the Raynox HDP-2800ES Black data-sheet is auto-generated and uses the product title and the first six key specs.

Raynox HDP-2800ES, 3/3

Long summary description Raynox HDP-2800ES Black:
This is an auto-generated long summary of Raynox HDP-2800ES Black based on the first three specs of the first five spec groups.

Raynox HDP-2800ES. Lens structure (elements/groups): 3/3, Thread diameter: 5.2 cm. Lens colour: Red, Compatibility: Canon HF10/11/20/21/100, HG10/21, HV30/20; JVC GZ-HD/HM/MG; Panasonic HDC-SD100/HS100/SD9/HS9/SX5;.... Material: ABS synthetics, Polycarbonate, Product colour: Black. Diameter: 7.7 cm, Length: 41 mm, Weight: 205 g. Magnification: 0.28x, Dimensions (WxDxH): 77 x 77 x 41 mm