Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Rasurbo Basic & Power BP-XII 450 450W ATX power supply unit

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Rasurbo
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Basic & Power BP-XII 450
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BP-XII 450
Category
A power supply unit (PSU) converts mains AC to low-voltage regulated DC power for the internal components of a computer.
power supply units
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Rasurbo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 02 Nov 2009
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 7177
This statistic is based on the 75516 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 02-11-09 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73788 free Open Icecat users .
Info modified on: 21 May 2017 14:34:03
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Rasurbo Basic & Power BP-XII 450 450W ATX power supply unit:
This short summary of the Rasurbo Basic & Power BP-XII 450 450W ATX power supply unit data-sheet is auto-generated and uses the product title and the first six key specs.
Rasurbo Basic & Power BP-XII 450, 450 W, 50/60, 12 cm, ATX, 1.25 kg, 170 x 215 x 105 mm
Long summary description Rasurbo Basic & Power BP-XII 450 450W ATX power supply unit :

Rasurbo Basic & Power BP-XII 450. Total power: 450 W, AC input frequency: 50/60. Fan diameter: 12 cm. Power supply unit (PSU) form factor: ATX. Weight: 1.25 kg. Package dimensions (WxDxH): 170 x 215 x 105 mm, Package weight: 1.45 kg

This is an auto-generated long summary of Rasurbo Basic & Power BP-XII 450 450W ATX power supply unit based on the first three specs of the first five spec groups.
No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.