Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Raritan TMCAT1728 1U Black KVM switch

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Raritan
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TMCAT1728
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TMCAT1728
Category
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM switches
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Raritan: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 20 Apr 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 6453
This statistic is based on the 75554 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 20-04-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73825 free Open Icecat users .
Info modified on: 05 Nov 2017 18:51:30
The date of the most recent change of this product data-sheet in Icecat.
Long product name Raritan TMCAT1728 1U Black KVM switch :
The short editorial description of Raritan TMCAT1728 1U Black KVM switch

8 ports, 1 x RJ-45, 1 x DB9, 43.18 cm (17 ") TFT LCD (1280 x 1024, 700:1, 300 cd/m2), 195m Distance max, f /2 users, Keyboard, Cat5, 1U, Black
More>>>
Short summary description Raritan TMCAT1728 1U Black KVM switch:
This short summary of the Raritan TMCAT1728 1U Black KVM switch data-sheet is auto-generated and uses the product title and the first six key specs.
Raritan TMCAT1728, USB, PS/2, USB, PS/2, VGA, 1280 x 1024 pixels, 1U, Black
Long summary description Raritan TMCAT1728 1U Black KVM switch :

Raritan TMCAT1728. Keyboard port type: USB, PS/2, Mouse port type: USB, PS/2, Video port type: VGA. Maximum resolution: 1280 x 1024 pixels. Rack mounting: 1U, Colour of product: Black. Display: LCD. Certification: FCC Part 15Subpart B, UL, CE, RoHS

This is an auto-generated long summary of Raritan TMCAT1728 1U Black KVM switch based on the first three specs of the first five spec groups.
No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2016-11-15
0%
Country Distributor
Nederland 1 distributor(s)
United Kingdom 2 distributor(s)
Danmark 1 distributor(s)
Australia 1 distributor(s)
España 1 distributor(s)
Italia 1 distributor(s)