location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Raritan TMCAT17216 KVM switch Rack mounting Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Raritan Check ‘Raritan’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TMCAT17216
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TMCAT17216
Category:
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM Switches Check ‘Raritan’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Raritan: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 33137
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jun 2018 09:13:42
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Raritan TMCAT17216 KVM switch Rack mounting Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Rack mounting 1U Black
  • - Keyboard port type: USB, PS/2 Mouse port type: USB, PS/2 Video port type: VGA
  • - 1280 x 1024 pixels
Long product name Raritan TMCAT17216 KVM switch Rack mounting Black :
The long product name of Raritan TMCAT17216 KVM switch Rack mounting Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

16 Ports, USB / PS/2, 1 x RJ45, 1 x DB9 (F), 17" LCD, 1280 x 1024, CR 700:1, 300cd/m2, 45m Distance, Keyboard 104/106, Cat5, 1U, 20 kg, Black
More>>>
Short summary description Raritan TMCAT17216 KVM switch Rack mounting Black:
This short summary of the Raritan TMCAT17216 KVM switch Rack mounting Black data-sheet is auto-generated and uses the product title and the first six key specs.

Raritan TMCAT17216, 1280 x 1024 pixels, Rack mounting, 1U, Black

Long summary description Raritan TMCAT17216 KVM switch Rack mounting Black:
This is an auto-generated long summary of Raritan TMCAT17216 KVM switch Rack mounting Black based on the first three specs of the first five spec groups.

Raritan TMCAT17216. Keyboard port type: USB, PS/2, Mouse port type: USB, PS/2, Video port type: VGA. Maximum resolution: 1280 x 1024 pixels. Product colour: Black, Rack capacity: 1U, Certification: FCC Part 15 Subpart B, UL Listed, CE. Width: 442 mm, Depth: 570 mm, Height: 44.5 mm. Connectivity technology: Wired, Dimensions (WxDxH): 442 x 570 x 44.5 mm, Compliance industry standards: RoHS