location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Raritan 3PH 208V 24A 30XC13 6XC19 L21-30P 8.6KVA

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Raritan Check ‘Raritan’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3PH 208V 24A 30XC13 6XC19 L21-30P 8.6KVA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PX3-5721U-K1
Category:
Does not fit in any category
Not Categorized Check ‘Raritan’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: only logistic data imported
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Raritan: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1747
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Jul 2018 12:00:40
The date of the most recent change of this product data-sheet in Icecat.
Long product name Raritan 3PH 208V 24A 30XC13 6XC19 L21-30P 8.6KVA :
The long product name of Raritan 3PH 208V 24A 30XC13 6XC19 L21-30P 8.6KVA. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

3PH 208V 24A 30XC13 6XC19 L21-30P 8.6KVA
More>>>
Short summary description Raritan 3PH 208V 24A 30XC13 6XC19 L21-30P 8.6KVA:
This short summary of the Raritan 3PH 208V 24A 30XC13 6XC19 L21-30P 8.6KVA data-sheet is auto-generated and uses the product title and the first six key specs.

Raritan 3PH 208V 24A 30XC13 6XC19 L21-30P 8.6KVA

Long summary description Raritan 3PH 208V 24A 30XC13 6XC19 L21-30P 8.6KVA:
This is an auto-generated long summary of Raritan 3PH 208V 24A 30XC13 6XC19 L21-30P 8.6KVA based on the first three specs of the first five spec groups.

Raritan 3PH 208V 24A 30XC13 6XC19 L21-30P 8.6KVA

Country Distributor
United States 1 distributor(s)