location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Raritan MCCAT116 KVM switch Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Raritan Check ‘Raritan’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MCCAT116
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MCCAT116
Category:
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM Switches Check ‘Raritan’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Raritan: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11434
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Raritan MCCAT116 KVM switch Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Grey
  • - Keyboard port type: PS/2 Mouse port type: PS/2 Video port type: VGA
  • - 1600 x 1200 pixels
Long product name Raritan MCCAT116 KVM switch Grey :
The long product name of Raritan MCCAT116 KVM switch Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

16 ports, 1600 x 1200, VGA, PS/2 Keyboard/Mouse, 1 x DB9 (F), Max Distance 15m
More>>>
Short summary description Raritan MCCAT116 KVM switch Grey:
This short summary of the Raritan MCCAT116 KVM switch Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Raritan MCCAT116, 1600 x 1200 pixels, Grey

Long summary description Raritan MCCAT116 KVM switch Grey:
This is an auto-generated long summary of Raritan MCCAT116 KVM switch Grey based on the first three specs of the first five spec groups.

Raritan MCCAT116. Keyboard port type: PS/2, Mouse port type: PS/2, Video port type: VGA. Maximum resolution: 1600 x 1200 pixels, Number of users: 1 user(s). Product colour: Grey. Weight: 2.46 kg. Connectivity technology: Wired, Dimensions (WxDxH): 440 x 167 x 43 mm, Compatible operating systems: MS-DOS, Windows 2000/2003/ NT/Me/XP/Vista, Linux (Red Hat, Novell Suse), SCO UNIX