location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Raptor Gaming LM3 mouse USB Type-A Optical 2400 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Raptor Gaming Check ‘Raptor Gaming’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LM3
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
00052930
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4260150022673
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Raptor Gaming’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Raptor Gaming: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7868
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 May 2020 20:36:09
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Raptor Gaming LM3 mouse USB Type-A Optical 2400 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Optical 2400 DPI Black
  • - USB Type-A
  • - Buttons quantity: 6
  • - 2.5 m
Long product name Raptor Gaming LM3 mouse USB Type-A Optical 2400 DPI :
The long product name of Raptor Gaming LM3 mouse USB Type-A Optical 2400 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LM3 - USB, 2m
More>>>
Short summary description Raptor Gaming LM3 mouse USB Type-A Optical 2400 DPI:
This short summary of the Raptor Gaming LM3 mouse USB Type-A Optical 2400 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Raptor Gaming LM3, Optical, USB Type-A, 2400 DPI, Black

Long summary description Raptor Gaming LM3 mouse USB Type-A Optical 2400 DPI:
This is an auto-generated long summary of Raptor Gaming LM3 mouse USB Type-A Optical 2400 DPI based on the first three specs of the first five spec groups.

Raptor Gaming LM3. Movement detection technology: Optical, Device interface: USB Type-A, Movement resolution: 2400 DPI, Buttons quantity: 6. Product colour: Black

Source Testseek summary Average rating
Reviews
Updated:
2013-11-20 23:47:57
Uk has collected 2 expert reviews for Raptor Gaming LM3 mouse USB Type-A Optical 2400 DPI and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
hardwareheaven.com
Updated:
2013-11-20 23:47:50
Today we have another new product from Raptor-Gaming, the LM3 gaming mouse. The LM3 is a mid-range gaming mouse offering simple plug and play support and we will find out if it suits the needs of today's demanding gamers.
Bottom line From what we have seen it is clear that Raptor-Gaming are keen to provide products that suit a wide range of player types and budgets however we are somewhat confused as to which market the LM3 is trying to appeal to.It is slightly too expensive to be...
70%