location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Raptor Gaming Gaming Headset LH1 Wired Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Raptor Gaming Check ‘Raptor Gaming’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Gaming Headset LH1
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
100
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Raptor Gaming: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 42699
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Aug 2023 12:44:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Raptor Gaming Gaming Headset LH1 Wired Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black Headset
  • - Wired
  • - 20 - 20000 Hz 32000 Ω 105 dB
  • - -58 dB 2200 Ω
Long product name Raptor Gaming Gaming Headset LH1 Wired Black :
The long product name of Raptor Gaming Gaming Headset LH1 Wired Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Gaming Headset LH1
More>>>
Short summary description Raptor Gaming Gaming Headset LH1 Wired Black:
This short summary of the Raptor Gaming Gaming Headset LH1 Wired Black data-sheet is auto-generated and uses the product title and the first six key specs.

Raptor Gaming Gaming Headset LH1, Wired, 20 - 20000 Hz, 185 g, Headset, Black

Long summary description Raptor Gaming Gaming Headset LH1 Wired Black:
This is an auto-generated long summary of Raptor Gaming Gaming Headset LH1 Wired Black based on the first three specs of the first five spec groups.

Raptor Gaming Gaming Headset LH1. Product type: Headset. Connectivity technology: Wired. Headphone frequency: 20 - 20000 Hz. Cable length: 2.5 m. Weight: 185 g. Product colour: Black

Source Testseek summary Average rating
Reviews
Updated:
2011-09-23 17:43:54
Uk has collected 2 expert reviews for Raptor Gaming Gaming Headset LH1 Wired Black and the average expert rating is 90 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
90%
Source Review comments Score
XSreviews.co.uk
Updated:
2011-09-23 17:43:52
We have had quite a lot of headset reviews recently on XSReviews and the latest arrival trying to stake a claim at being a great product is the Raptor-Gaming LH1. Typically, Raptor-Gaming manufactures expensive high end peripherals that have a very go...
Bottom line Clearly, the Raptor-Gaming LH1 has impressed me greatly; the sound quality in pretty much all the forms of media tested was very good and I couldn’t really fault it – even at high volumes it didn’t distort too much and maintained its cla...
100%