Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Rapoo M10 Plus RF Wireless Optical 1000DPI Ambidextrous Red mice

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Rapoo
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M10 Plus
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
17300
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
6940056173003
Category
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types:\
\
- USB is the most modern. You can recognize it by the rectangular connector.\
\
- PS/2 connectors are round. This type of connection is fairly commonly used in PCs.\
\
- Bluetooth is another modern (wireless) connection method.
mice
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Rapoo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 01 Jan 2017
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 5759
This statistic is based on the 74520 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 01-01-17 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72797 free Open Icecat users .
Info modified on: 15 Nov 2017 11:53:36
The date of the most recent change of this product data-sheet in Icecat.
Leaflet (0,5MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Rapoo M10 Plus RF Wireless Optical 1000DPI Ambidextrous Red mice :
The short editorial description of Rapoo M10 Plus RF Wireless Optical 1000DPI Ambidextrous Red mice

2.4GHz wireless, 1000 DPI, 1x AA (up to 9 months), 55g, Red
More>>>
Short summary description Rapoo M10 Plus RF Wireless Optical 1000DPI Ambidextrous Red mice:
This short summary of the Rapoo M10 Plus RF Wireless Optical 1000DPI Ambidextrous Red mice data-sheet is auto-generated and uses the product title and the first six key specs.
Rapoo M10 Plus, RF Wireless, Office, Pressed buttons, Wheel, Optical, 1000 DPI
Long summary description Rapoo M10 Plus RF Wireless Optical 1000DPI Ambidextrous Red mice :

Rapoo M10 Plus. Device interface: RF Wireless, Purpose: Office, Buttons type: Pressed buttons. Form factor: Ambidextrous, Colour of product: Red, Wireless receiver interface: USB. Wireless range: 10 m. Power source: Batteries, Battery technology: Alkaline, Battery type: AA. Windows operating systems supported: Windows 7 Enterprise,Windows 7 Enterprise x64,Windows 7 Home Basic,Windows 7 Home Basic..., Mac operating systems supported: Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS...

This is an auto-generated long summary of Rapoo M10 Plus RF Wireless Optical 1000DPI Ambidextrous Red mice based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2017-05-01
Testseek has collected 8 expert reviews for Rapoo M10 RF 無線 光學的 1000DPI 左右手通用滑鼠 紅色 滑鼠 and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
80%
Country Distributor
Italia 2 distributor(s)
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)
France 1 distributor(s)
España 1 distributor(s)