Rapoo 17227 user manual
(2.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Ergonomic design
- - Accurate navigation
- - Adjustable high-definition tracking engine
- - Cool breathing backlight
Long product name Rapoo V16 mouse Gaming Right-hand USB Type-A Optical 2000 DPI
:
V16 Optical Gaming Mouse, 2000dpi, USB, Black
The long product name of Rapoo V16 mouse Gaming Right-hand USB Type-A Optical 2000 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
V16 Optical Gaming Mouse, 2000dpi, USB, Black
More>>>
Short summary description Rapoo V16 mouse Gaming Right-hand USB Type-A Optical 2000 DPI:
This short summary of the Rapoo V16 mouse Gaming Right-hand USB Type-A Optical 2000 DPI data-sheet is auto-generated and uses the product title and the first six key specs.
Rapoo V16, Right-hand, Optical, USB Type-A, 2000 DPI, Black
Long summary description Rapoo V16 mouse Gaming Right-hand USB Type-A Optical 2000 DPI:
This is an auto-generated long summary of Rapoo V16 mouse Gaming Right-hand USB Type-A Optical 2000 DPI based on the first three specs of the first five spec groups.
Rapoo V16. Form factor: Right-hand. Movement detection technology: Optical, Device interface: USB Type-A, Movement resolution: 2000 DPI, Buttons type: Pressed buttons, Buttons quantity: 5, Scroll type: Wheel. Power source: Cable. Product colour: Black