Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Black Gaming Head-band Headset
- - Wired USB connectivity
- - Circumaural
- - Microphone type: Boom
Long product name Rapoo VH600 Headset Wired Head-band Gaming Black
:
VH600 Virtual 7.1 Channels Gaming Headset, Black
The long product name of Rapoo VH600 Headset Wired Head-band Gaming Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
VH600 Virtual 7.1 Channels Gaming Headset, Black
More>>>
Short summary description Rapoo VH600 Headset Wired Head-band Gaming Black:
This short summary of the Rapoo VH600 Headset Wired Head-band Gaming Black data-sheet is auto-generated and uses the product title and the first six key specs.
Rapoo VH600, Wired, Gaming, Headset, Black
Long summary description Rapoo VH600 Headset Wired Head-band Gaming Black:
This is an auto-generated long summary of Rapoo VH600 Headset Wired Head-band Gaming Black based on the first three specs of the first five spec groups.
Rapoo VH600. Product type: Headset. Connectivity technology: Wired. Recommended usage: Gaming, Product colour: Black