Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Rapoo E6700 keyboard Bluetooth QWERTY Dutch, English Red, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Rapoo
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
E6700
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
12933 show
Show alternative article codes used in the online market place
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
6943518929330
Category
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types:- USB is the most modern. You can recognize it by the rectangular connector.- PS/2 connectors are round. This type of connection is fairly commonly used by PC's.- Bluetooth is another modern (wireless) connection method.
Keyboards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byRapoo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17083
This statistic is based on the 93383 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 91290 free Open Icecat users.
Info modified on: 27 Mar 2020 09:45:33
The date of the most recent change of this product data-sheet in Icecat.
Long product name Rapoo E6700 keyboard Bluetooth QWERTY Dutch, English Red, White :
The short editorial description of Rapoo E6700 keyboard Bluetooth QWERTY Dutch, English Red, White

Ultra-slim, 82 keys, Smart Touch, Bluetooth 3.0, Li-Ion, 249 g, Red, NL/EN
More>>>
Short summary description Rapoo E6700 keyboard Bluetooth QWERTY Dutch, English Red, White:
This short summary of the Rapoo E6700 keyboard Bluetooth QWERTY Dutch, English Red, White data-sheet is auto-generated and uses the product title and the first six key specs.

Rapoo E6700, Standard, Wireless, Bluetooth, QWERTY, Red, White

Long summary description Rapoo E6700 keyboard Bluetooth QWERTY Dutch, English Red, White:
This is an auto-generated long summary of Rapoo E6700 keyboard Bluetooth QWERTY Dutch, English Red, White based on the first three specs of the first five spec groups.

Rapoo E6700. Keyboard form factor: Standard. Keyboard style: Straight. Connectivity technology: Wireless, Device interface: Bluetooth, Keyboard layout: QWERTY, Keyboard number of keys: 82. Product colour: Red, White

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2014-11-09 07:46:22
Uk has collected 20 expert reviews for Rapoo E6700 keyboard Bluetooth QWERTY Dutch,English Red,White and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Testseek summary Average rating
Reviews
Updated:
2014-11-09 07:46:22
Nl heeft 20 proffesionele recensies verzameld voor Rapoo E6700 toetsenbord Bluetooth QWERTY Nederlands, Engels Rood, Wit. Het gemiddelde van deze proffesionele recensies is 70 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
70%
Source Testseek summary Average rating
Reviews
Updated:
2014-11-09 07:46:22
Fr a recueilli 20 avis d’experts pour Rapoo E6700 clavier Bluetooth QWERTY Néerlandais, Anglais Rouge, Blanc et la note moyenne est de 70 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
70%
Source Testseek summary Average rating
Reviews
Updated:
2014-11-09 07:46:22
De hat 20 Expertenmeinungen über Rapoo E6700 Tastatur Bluetooth QWERTY Holländisch, Englisch Rot, Weiß eingeholt. Das duchschnittliche Epertenrating ist 70 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
70%
Source Testseek summary Average rating
Reviews
Updated:
2014-11-09 07:46:22
Testseek ha raccolto 20 recensioni da parte di esperti per Rapoo E6700 tastiera Bluetooth QWERTY Olandese, Inglese Rosso, Bianco e la valutazione media da parte degli esperti è di 70 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
70%
Source Testseek summary Average rating
Reviews
Updated:
2014-11-09 07:46:22
Es ha coleccionado 20 opiniones de expertos para Rapoo E6700 teclado Bluetooth QWERTY Holandés, Inglés Rojo, Blanco y la calificación media es 70 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
70%
Source Testseek summary Average rating
Reviews
Updated:
2014-11-09 07:46:22
Dk har samlet 20 ekspertanmeldelser for Rapoo E6700 tastatur Bluetooth QWERTY Hollandsk, Engelsk Rød, Hvid og den gennemsnitlige ekspertbedømmelse er 70 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
70%
Source Testseek summary Average rating
Reviews
Updated:
2014-11-09 07:46:22
Se har samlat in 20 experttester för Rapoo E6700 tangentbord Bluetooth QWERTY Holländsk, Engelsk Röd, Vit och det genomsnittliga betyget är 70 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
70%
Source Review comments Score
futurefive.co.nz
Updated:
2016-02-21 08:51:59
The Rapoo E6700 keyboard is the newest release from the fast growing Chinese manufacturer's stable. How does it stack up in day to day use?This keyboard is slightly smaller than a ‘standard' keyboard size being about 33cm wide including the touchpad. It w...
Good Small and very smart looking, Brilliant battery life with builtin battery, Awesome with Android and Windows devices...
Bad Not as useful with Apple devices...
Bottom line The Rapoo E6700 keyboard is a great addition to the mobile worker's arsenal. It's available in black and white, with a matching aluminium back. I expect Rapoo to be challenging the likes of Logitech etc with their latest models. I only wish Apple would op...
70%
goldfries.com
Updated:
2016-12-29 03:16:41
The E6700 could be said to be the larger copy of the E2700 I reviewed earlier but it isn't so. Both are wireless keyboards and both come with a touchpad on the right but they are quite different.The E6700 is a much bigger keyboard and a far more comfortab...
Bottom line The Rapoo E6700 retails at a whopping RM 179, which I think is a very steep price to pay for a keyboard that's Bluetooth-Only. This keyboard would've been a winner if it retains the signature premium feel and retails at a lower price point, or at least ma...
0%
hw-journal.de
Updated:
2014-11-09 07:46:22
Seit einiger Zeit prescht der Hersteller Rapoo immer mehr in die Eingabegeräte-Branche vor und zeigt mit der E6700 eine ultraflache Bluetooth-Tastatur mit einem integrierten Touchpad. Gefertigt aus Aluminium verspricht es eine hohe Wertigkeit, doch ob die...
Good spitzen Verarbeitungsqualität, Aluminium-Body, großes Touchpad inkl. Gesten, Status-LEDs, integrierter Akku, FN- und Mediatasten, ultraschlankes Design, Micro-USB-Kabel zum Aufladen...
Bad besserer Platz der LEDs möglich Beschriftung etwas unleserlich...
Bottom line Viel kann man bei der Rapoo E6700 nicht bemängeln, eigentlich so gut wie gar nichts. Das Design kann überzeugen, die Verarbeitung ist spitzenmäßig und auch im Praxistest kann man der Tastatur nur positive Sachen zuschreiben. Der Akku hält lange durch un...
0%
pc-max.de
Updated:
2014-11-09 07:46:22
Rapoo vereint mit der E6700 erneut Tastatur und Touchpad, ohne dabei die Mobilität zu sehr einzuschränken. Die kompakten Ausmaße zusammen mit der drahtlosen Verbindung sollen speziell mit den heutigen, recht dünnen Tablets harmonieren. Ein modernes Des...
Bottom line Zusammenfassend können wir sagen, dass Rapoo mit der E6700 eine sehr interessante Tastatur-Touchpad-Kombination auf den Markt gebracht hat. Speziell für Tablets und andere mobile Begleiter ohne eigene Tastatur eignet sich diese Lösung besonders gut. Da...
0%
spielemagazin.de
Updated:
2014-11-09 07:46:22
Die Rapoo 12870 E6700 Bluetooth Touch Tastatur ist eine akkubetriebene, kabellose Tastatur mit integriertem Touchpad. Äußerlich fällt diese Tastatur vor allem durch ihr stabiles und attraktives Aluminiumgehäuse, als auch aufgrund ihrer Leichtigkeit (circa...
Bottom line Insgesamt eine sehr gelungene Tastatur zu einem attraktiven Preis. » Hat dir dieser Artikel gefallen? Jetzt bei Amazon dieses oder ein anderes Produkt bestellen und die Autoren damit unterstützen! Danke!...
82%
computerbild.de
Updated:
2014-11-09 07:46:22
Für das Schreiben von längeren Texten empfiehlt sich auch auf Tablet-PCs der Einsatz einer externen Tastatur – zum Beispiel der „E6700“ von Rapoo. COMPUTER BILD probierte sie aus...
Bottom line Wer auf der Suche nach einer schicken und schlanken Bluetooth-Tastatur für seinen Windows-Rechner ist, erhält mit der Rapoo E6700 ein solides Gerät mit gut funktionierendem Touchpad und hervorragender Verarbeitung. Freunde von Keyboards mit festem Druckpu...
0%
ocinside.de
Updated:
2015-02-16 01:19:39
Vielen Dank für die Unterstützung von Rapoo.Die Rapoo E6700 Bluetooth Tastatur ist erhältlich in den Farben schwarz, weiß-blau, weiß-grün, weiß-rot, weiß-rot und liegt bei einem Preis von ca. 59 Euro (Stand 02/2015).Das Rapoo E6700 Keyboard wird in dieser...
0%
ocinside.de
Updated:
2015-09-27 03:45:17
Rapoo E6700 Bluetooth Touch Tastatur Test Wer OCinside.de von Beginn an verfolgt hat, kennt sicherlich unsere zahlreichen USB Infrarot Empfänger Anleitungen und Bausätze, womit man einen HTPC fernbedienen und Ein- und Ausschalten kann. So kann man den Woh...
0%
gagadget.com
Updated:
2014-11-09 07:46:22
Компания Rapoo на IFA 2013 представила целую плеяду новых беспроводных клавиатур и мышек. Удобство, дизайн, автономность: три основных критерия, которые обещал производитель всем устройствам. Теперь же, спустя пару месяцев после выставки, мы имеем возможн...
0%
computershopper.com
Updated:
2014-12-11 05:36:44
In early 2014, we reviewed a compact Rapoo keyboard, the E2700 Wireless Multi-Media Touchpad Keyboard , that wasn't a million miles from the model we are reviewing today, the Rapoo E6700 Bluetooth Touch Keyboard. It made a similar first impression: Both o...
Good Connects stably to devices via Bluetooth, Fashionably designed, with a light, thin body, Built-in rechargeable battery...
Bad Keys are quite small, Too big to be truly mobile, but too small to serve as a desktop keyboard, Wired USB connection can only be used for battery recharge, not data connectivity...
Bottom line A budget-friendly hybrid of a mini-keyboard and a touch pad, the E6700 is good for light duty with a home theater PC. Read More…...
80%
tuaw.com
Updated:
2014-12-11 05:36:44
We get a lot of Bluetooth keyboards to test here at the TUAW Labs, but very few of those come with a built-in trackpad. Today I'm looking at the Rapoo E6700 Bluetooth Touch Keyboard (available on Amazon for about US$65), a very compact all-in-one keyboard...
Bottom line Rapoo has been coming out with some very nice products like the E9070 Wireless Ultra-Slim Keyboard and the T120P Wireless Touch Mouse , but the E6700 is a real mess. With keys too small and close together for easy typing, special keys that are unusable...
0%
the-gadgeteer.com
Updated:
2015-02-16 01:19:39
The proliferation of gadgets without keyboards has been explosive over the last few years, as have the options for keyboards to increase productivity. The Surface and Surface Pro series, the numerous Windows, Android and iOS tablets…all of them call for a...
Good Is built really well, Keys have a decent amount of travel, Has a large touchpad built right in, Pairs easily, Compact form makes it an obvious choice to travel with...
Bad Sausage fingers like the reviewers' need not apply, Strange character doubling problem that seems to be worse with Mac and iOS than with Windows 8...
0%
macnn.com
Updated:
2015-06-09 03:02:44
We like having a Bluetooth keyboard on hand, particularly when traveling, or just around the house for when disaster strikes. Unfortunately, we've yet to find one we absolutely love to pieces. Generally, they're made smaller than laptop keyboards, but not...
Good Looks great, Links up via Bluetooth quickly and holds connection, Mechanical keys, Builtin touchpad, Respectable battery life...
Bad Right Shift key and uparrow key may cause slowdown in typing, Frequent missed keystrokes due to bad spacebar, key placement, Touchpad does not work with iOS devices...
40%
hkepc.com
Updated:
2016-10-21 03:05:15
多功能輕觸面板 支援多種手勢操控體驗Rapoo E6700 設計輕巧纖薄,厚度僅為 4.5mm ,纖薄程度十分少有,加上其重量只有 249g ,整體大小方便用家於室內任何地方使用,同時也適合外出攜帶。 Rapoo E6700 外型美觀大方,以銀色斜邊切角設計,與其他高級影音產品格調相配,鍵盤的機背以鋁合金打造機身,輕巧耐用,提供白色搭紅、藍或綠及黑色搭鈦灰色等多款配色,機背表面則採用磨沙質感,手感順滑舒適。鍵盤提供 82 個標準按鍵結構並以剪刀式設計,回彈力均勻舒適,打字只發出輕微的噪音,適合辦公室或家居...
Bottom line Rapoo E6700 相較於其他厚重及塑膠製造的無線鍵盤外型簡約大方,將 E6700 置於家居使用,感覺截然不同,更高格調。採用藍芽傳輸制式,輕易透過無線方式連接家庭娛樂電腦、行動電腦、智能手機及平板電腦,而且配對及設定方法簡單,一台 E6700 便可支援不同平台。另外,全功能鍵盤除方便用家輸入...
0%
gizmaniak.pl
Updated:
2014-11-09 07:46:22
Patrząc na Rapoo E6700 , nie można nie mieć skojarzeń ze sprzętem Apple. Czysty, minimalistyczny design, kompaktowe rozmiary i dominująca biel sprawiają, że bez kompleksów możemy położyć tę klawiaturę obok iPada czy iMaca.Oznaczenia klawiszy wykonano mnie...
Good Ładny design;, Materiały niezłej jakości;, Bluetooth;, Touchpad.
Bad Małe klawisze;, Zbyt mało sztywna...
0%
chip.co.id
Updated:
2016-12-29 03:16:41
Ahli dalam merancang dan membuat jajaran produk nirkabel, produsen terkemuka Rapoo selalu menyediakan yang terbaik untuk para konsumennya. Hal ini terbukti ketika kami menguji produk mereka, Rapo E6700. Rapoo E6700 masih termasuk ke dalam jaj...
Good Fitur sangat melimpah untuk sebuah keyboard nirkabel, Dukungan touch gesture...
Bad Hanya bisa digunakan dengan koneksi Bluetooth...
0%
plimbi.com
Updated:
2016-12-29 03:16:41
Pada artikel kali ini Paseban akan mengkhususkan diri untuk mengulas sepenuhnya beberapa produk Rapoo keyboard touchpad . Sebuah keyboard untuk perangkat PC dengan teknologi bantalan sentuh seperti pada laptop. Memungkinkan Anda lebih leluasa dalam pengop...
0%
techxcite.com
Updated:
2016-12-29 03:16:41
สวัสดีครับเพื่อนๆชาว TechXcite ทุกท่านนะครับ วันนี้ๆทีมงาน TechXcite นำ Gadget ที่จะช่วยเปิดมิติแห่งการพิมพ์ของเพื่อนๆให้ดูยอดเยี่ยมมากยิ่งขึ้น ! เวอร์ไปป่ะ สำหรับวันนี้ทีมงานนำคีย์บอร์ดบลูทูธ ดีไซน์ เรียบหรู บางเบา และมาพร้อมกับทัชแพดในตัว คีย์บอร์ดที่จ...
Bottom line Rapoo Bluetooth Touch Keyboard E6700 สนนราคาอยู่ที่ 1,990 บาทข้อดี - ไซส์เล็กกระทัดรัด สะดวกในการพกพา- มีทัชแพดอยู่ในตัว และมีฟังก์ชั่น Multiple Touch Gestures จุดสังเกต- ปุ่มหลักด้านขวาค่อนข้างเล็ก (Enter, Shift, Backspace) หากเพื่อนๆคนไหนสนใจจับจองเป็นเ...
0%
ireview.in.th
Updated:
2016-12-29 03:16:41
Rapoo E6700 เป็นคีย์บอร์ด Bluetooth ที่รองรับทั้ง Windows, OS X, Android, iOS เหมาะเป็นอย่างยิ่งสำหรับการซื้อมาใช้งานจริง เพราะทุกวันนี้คีย์บอร์ดที่เป็น Bluetooth เพียว ๆ หาไม่ค่อยได้ง่ายนัก (ส่วนใหญ่จะเป็นแบบ Wireless รับสัญญาณจาก USB อีกที)Rapoo E6700 เ...
Good ราคาไม่สูงนัก, มี Touchpad ในตัวและรองรับ Gesture หลายคำสั่ง, รองรับ Windows 8 และ Windows 8 RT อย่างสมบูรณ์แบบ, เป็น Bluetooth ในตัวไม่ต้องพึ่ง Wireless Receiver ทำให้ใช้กับอุปกรณ์เคลื่อนที่ได้หลากหลาย...
Bad Layout ของปุ่มไม่ค่อยคุ้นเคยเท่าไหร่, น้ำหนักเบาและเมื่อวางกับโต๊ะจะไม่ค่อยมั่นคง...
Bottom line สเปคแน่นในราคาสบายกระเป๋า คงไม่มีใครเกิน Rapoo อีกต่อไปแล้ว แล้วยิ่งมีสกรีนไทยด้วยในตลาดมีตัวเลือกนับนิ้วเอาได้เลย แบตเตอรี่เป็นแบบฝังภายในไม่ต้องปวดหัวกับเรื่องถ่านและน้ำหนัก คุ้มครับตัวนี้ฟังธง !!!...
76%
Brand Image Product code Product Stock Price from
Rapoo

Rapoo 8000 keyboard RF Wireless QWERTY Dutch Black, Blue
(show image)
13229 8000 0,00
(excl. VAT)
0 (incl. VAT)
Rapoo

Rapoo 1830 keyboard RF Wireless QWERTY Dutch Black
(show image)
11332 1830 0,00
(excl. VAT)
0 (incl. VAT)
Rapoo

Rapoo E9090P keyboard RF Wireless QWERTY Dutch Black
(show image)
12545 E9090P 0,00
(excl. VAT)
0 (incl. VAT)
Rapoo

Rapoo E9270P keyboard RF Wireless QWERTY Dutch Silver
(show image)
12375 E9270P EUR 49,58
(excl. VAT)
EUR 59.99 (incl. VAT)
Rapoo

Rapoo KX keyboard RF Wireless QWERTY Dutch Silver,White
(show image)
13097 KX 0,00
(excl. VAT)
0 (incl. VAT)
Rapoo

Rapoo KX keyboard RF Wireless QWERTY Dutch Black,Silver
(show image)
13067 KX 0,00
(excl. VAT)
0 (incl. VAT)
Rapoo

Rapoo E9270P keyboard RF Wireless QWERTY Dutch Black
(show image)
12343 E9270P 0,00
(excl. VAT)
0 (incl. VAT)
Rapoo

Rapoo 8200P keyboard RF Wireless QWERTY Dutch White
(show image)
11019 8200P 0,00
(excl. VAT)
0 (incl. VAT)
Rapoo

Rapoo E1050 keyboard RF Wireless QWERTY Dutch Black
(show image)
11523 E1050 0,00
(excl. VAT)
0 (incl. VAT)
Rapoo

Rapoo 8200P keyboard RF Wireless QWERTY Dutch Black
(show image)
11018 8200P 0,00
(excl. VAT)
0 (incl. VAT)